Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1393253-7 |
Earthing Switch | Without |
---|---|
Panel Cutout | 1.5 x 1.66in |
Circuit Function | Series Trip |
Trip Time at 200% | 2.2 – 20seconds |
Pole Configuration | 2 |
Panel Thickness | .047 – .11in |
Circuit Breaker Size | 50.8mm, 2in |
Current Rating | 30A |
Voltage Rating AC | 415/240VAC, 277VAC |
Interrupt Capacity | 2500A @ 277VAC |
Stamped Marking Type | International I/O |
Mounting Type | Panel Mount |
Mounting Options | 6-32 Mounting Threads |
Series/Mounting Option | W6 (6-32 Mounting Threads) |
Actuator Type | Toggle, Rocker |
Product Type | Circuit Breaker |
Toggle Color | White |
Illuminated | No |
Illumination Type | No Light |
Circuit Breaker Type | Magnetic |
Termination Type | 10-32 Screw |
W68-X2T12-30=M6/M7/M9/W6/W7 |Amp Te Connectivity 5-1393253-7 | Newark Electronics |
Circuit Breaker Magnetic Hydraulic 2Pole 30A 277VAC | Avnet America |
Circuit Breakers W68-X2T12-30=M6/M7/M9/W6/W7 | Sager |
Where can I find additional details, specifications and documents for a 5-1393253-7?
Additional datasheets, footprints and schematics for 5-1393253-7 are listed on our Part Details page. You can also find images and similar parts to 5-1393253-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393253-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393253-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393253-7 fall under?
The 5-1393253-7 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 5-1393253-7 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393253-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393253-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393253-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 5-1393253-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393253-7 often in real-time on the comparison pages.
What if I can't find stock of 5-1393253-7?
You can fill out our help required form which you can use to request a quote for 5-1393253-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.