5-1393211-6 Relays by TE Connectivity

T92P7A12-240

Status: Active
Series: -
RoHS: Unknown
Aliases: 5-1393211-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.12

Distributor Stock
Logo for Distrelec
Distrelec
from US$22.37
80
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$21.06
80
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$21.85
80
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$20.70
80
in stock
Buy Now
Logo for Farnell
Farnell
from US$43.51
64
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$17.28
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$17.12
-
Buy Now
Logo for Sager
Sager
from US$19.52
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Insulation Special Features 6000V Initial Surge Withstand Voltage between Contacts & Coil
Product Weight 86g, 3.034oz
Terminal Type PCB-THT
Contact Material AgCdO
Contact Current Class 20 – 30A, 16A
Contact Number of Poles 2
Contact Arrangement 2 Form A (NO)
Contact Current Rating (Max) 30A
Product Length 52.3mm, 2.059in
Length Class (Mechanical) 50 – 60mm
Product Width 34.5mm, 1.359in
Insulation Clearance Between Contact & Coil 8mm, .315in
Insulation Clearance Class 5 – 8mm
Product Height 1.209in, 30.7mm
Width Class (Mechanical) 30 – 40mm
Height Class (Mechanical) 30 – 40mm
Contact Limiting Breaking Current 40A
Contact Switching Voltage (Max) 600VAC
Contact Voltage Rating 277VAC
Coil Voltage Rating 240VAC
Coil Resistance 3800Ω
Coil Special Features UL Coil Insulation Class F
Insulation Initial Dielectric Between Coil & Contact Class 3500 – 4000V
Coil Power Rating Class 3 – 4VA
Insulation Creepage Between Contact & Coil 9.5mm, .374in
Insulation Initial Dielectric Between Adjacent Contacts 2000Vrms
Insulation Initial Dielectric Between Open Contacts 1500Vrms
Contact Switching Load (Min) 500mA @ 12V
Contact Limiting Short-Time Current 30A
Contact Limiting Continuous Current 40A
Insulation Initial Dielectric Between Contacts & Coil 4000Vrms
Contact Limiting Making Current 40A
Coil Magnetic System Monostable, AC
Insulation Creepage Class 8mm
Coil Power Rating AC 4VA
Insulation Initial Resistance 1000MΩ
Relay Mounting Type Printed Circuit Board
Packaging Method Tray, Package
実装方法 Tray, Package
Power Relay Type Standard
Environmental Ambient Temperature (Max) 65°C, 149°F
Environmental Category of Protection RTI
Environmental Ambient Temperature Class 50 – 70°C

Alternative Descriptions

General Purpose Relays T92P7A12-240 |Amp Te Connectivity 5-1393211-6 | Newark Electronics
General Purpose Relays T92P7A12-240 | Rapid Electronics
TE Connectivity T92P7A12-240 Power/Signal Relay 2 Form A | Distrelec
POWER - GENERAL PURPOSE RELAYS | Farnell
Electromechanical Relay DPST-NO 40A 220/240VAC 3.8KOhm Through Hole | Avnet America
POWER RELAY 240AC 30A 2NO THT | TTI Europe
General Purpose Relays DPST-NO 30A 220/240VAC,RELAY | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-1393211-6?

Additional datasheets, footprints and schematics for 5-1393211-6 are listed on our Part Details page. You can also find images and similar parts to 5-1393211-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-1393211-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393211-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-1393211-6 fall under?

The 5-1393211-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 5-1393211-6 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393211-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-1393211-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-1393211-6 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-1393211-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-1393211-6 often in real-time on the comparison pages.

What if I can't find stock of 5-1393211-6?

You can fill out our help required form which you can use to request a quote for 5-1393211-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay