Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1393211-4,
T92-P11D22 24 |
Prices starting from US$13.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.65
|
140
in stock
|
Buy Now | |
TTI Europe
from US$13.86
|
3,270
in stock
|
Buy Now | |
element14
from US$19.44
|
1,530
in stock
|
Buy Now | |
Heilind Electronics
from US$21.12
|
612
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$21.12
|
204
in stock
|
Buy Now | |
Newark Electronics
from US$20.13
|
157
in stock
|
Buy Now | |
Rapid Electronics
from US$19.23
|
157
in stock
|
Buy Now | |
Chip One Stop
from US$19.50
|
157
in stock
|
Buy Now | |
Distrelec
from US$20.59
|
116
in stock
|
Buy Now | |
RS Americas
from US$13.04
|
90
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.12
|
82
in stock
|
Buy Now | |
Farnell
from US$22.43
|
10
in stock
|
Buy Now | |
Future Electronics
from US$15.85
|
-
|
Buy Now | |
Avnet America
from US$15.00
|
-
|
Buy Now | |
Boersig
from US$19.28
|
-
|
Buy Now | |
Sager
from US$20.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 86g, 3.034oz |
---|---|
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Current Rating (Max) | 30A |
Contact Material | AgCdO |
Contact Current Class | 16A, 20 – 30A |
Contact Arrangement | 2 Form C (CO) |
Contact Number of Poles | 2 |
Terminal Type | Quick Connect |
Insulation Clearance Class | 5 – 8mm |
Height Class (Mechanical) | 25 – 30mm |
Insulation Clearance Between Contact & Coil | 8mm, .315in |
Product Width | 1.359in, 34.5mm |
Product Length | 52.1mm, 2.051in |
Product Height | 1.039in, 26.4mm |
Length Class (Mechanical) | 50 – 60mm |
Width Class (Mechanical) | 30 – 40mm |
Contact Limiting Breaking Current | 40A |
Contact Switching Voltage (Max) | 600VAC |
Contact Voltage Rating | 277VAC |
Coil Power Rating DC | 1700mW |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Creepage Between Contact & Coil | 9.5mm, .374in |
Insulation Initial Dielectric Between Adjacent Contacts | 2000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Switching Load (Min) | 500mA @ 12V |
Coil Power Rating Class | 1500mW |
Contact Limiting Short-Time Current | 30A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Limiting Continuous Current | 40A |
Contact Limiting Making Current | 40A |
Coil Resistance | 350Ω |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Coil Voltage Rating | 24VDC |
Insulation Initial Resistance | 1000MΩ |
Relay Mounting Type | Flange Mount, Panel Mount |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Standard |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
POWER RELAY 24V 30A 2CO QCT | TTI Europe |
RELAY, DPDT, 277VAC, 28VDC, 30A | element14 |
T92P11D22-24=T92 | Heilind Electronics |
General Purpose Relays Dpdt Pnl Mt 24Vdc |Amp Te Connectivity 5-1393211-4 | Newark Electronics |
General Purpose Relays DPDT PNL MT 24VDC | Rapid Electronics |
Relay PCB DPDT 2C/O 24VDC 30A | RS |
TE Connectivity Industrial Relay T92 2CO DC 24V 30A Quick Connect Terminal | Distrelec |
Relay, General Purpose, DPDT, 30A, 277VAC. Quick Connect, T92P11D22-24 | TE Connectivity 5-1393211-4 | RS Americas |
Relay: electromagnetic | Transfer Multisort Elektronik |
POWER RELAY, DPDT, 277VAC, 28VDC, 30A | Farnell |
T92 Series 30 A DPDT 24 VDC Flange Mount General Purpose Power Relay | Future Electronics |
Electromechanical Relay DPDT 40(NO)/3(NC)A 24VDC 350Ohm Flange Mount | Avnet America |
Electromechanical Relay DPDT 30(NO)/3(NC)A 24VDC 350Ohm Flange Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5-1393211-4?
Additional datasheets, footprints and schematics for 5-1393211-4 are listed on our Part Details page. You can also find images and similar parts to 5-1393211-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393211-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393211-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393211-4 fall under?
The 5-1393211-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1393211-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393211-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393211-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393211-4 have stock available?
Authorised distributors including TTI Europe, element14, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 5-1393211-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393211-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1393211-4?
You can fill out our help required form which you can use to request a quote for 5-1393211-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.