Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1393122-7 |
Prices starting from US$12.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.31
|
No stock
|
Buy Now | |
Chip One Stop
from US$14.50
|
283
in stock
|
Buy Now | |
Heilind Electronics
from US$19.22
|
222
in stock
|
Buy Now | |
Avnet America
from US$12.78
|
102
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$19.22
|
74
in stock
|
Buy Now | |
Rapid Electronics
from US$19.56
|
33
in stock
|
Buy Now | |
Future Electronics
from US$14.37
|
-
|
Buy Now | |
TTI Europe
from US$13.32
|
-
|
Buy Now | |
Sager
from US$14.93
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 45g, 1.587oz |
---|---|
Terminal Type | Plug-In, Solder |
Contact Material | AgCdO |
Contact Current Class | 5 – 10A, 16A |
Contact Number of Poles | 4 |
Contact Current Rating (Max) | 5A |
Contact Arrangement | 4 Form C (CO) |
Product Width | .858in, 21.8mm |
Product Length | 1.111in, 28.2mm |
Height Class (Mechanical) | 30 – 40mm |
Product Height | 1.261in, 32.5mm |
Length Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 20 – 25mm |
Insulation Initial Dielectric Between Coil & Contact Class | 1000 – 1500V |
Contact Limiting Short-Time Current | 5A |
Insulation Initial Dielectric Between Adjacent Contacts | 1500Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 1500V, 1500Vrms |
Coil Special Features | UL Coil Insulation Class B |
Contact Limiting Breaking Current | 5A |
Coil Resistance | 650Ω |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Continuous Current | 5A |
Coil Power Rating DC | 850mW |
Actuating System | DC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 5A |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 240VAC |
Coil Voltage Rating | 24VDC |
Coil Power Rating Class | 800 – 1000mW |
Relay Mounting Type | Socket |
Packaging Method | Tray |
実装方法 | Tray |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -45 – 70°C |
KHAU-17D12-24 | Heilind Electronics |
Electromechanical Relay 4PDT 5A 24VDC 690Ohm Socket | Avnet America |
General Purpose Relays 4PDT SCKT MT 24VDC | Rapid Electronics |
KHA Series 5 A 4PDT 24 VDC Socket Mount Miniature General Purpose Power Relay | Future Electronics |
POWER RELAY 4PDT 5A 24VDC | TTI Europe |
GENERAL PURPOSE RELAY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5-1393122-7?
Additional datasheets, footprints and schematics for 5-1393122-7 are listed on our Part Details page. You can also find images and similar parts to 5-1393122-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393122-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393122-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393122-7 fall under?
The 5-1393122-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1393122-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393122-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393122-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393122-7 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, Avnet America, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for 5-1393122-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393122-7 often in real-time on the comparison pages.
What if I can't find stock of 5-1393122-7?
You can fill out our help required form which you can use to request a quote for 5-1393122-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.