Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1393117-6 |
Prices starting from US$12.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.11
|
No stock
|
Buy Now | |
Heilind Electronics
from US$17.99
|
1,061
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$17.99
|
353
in stock
|
Buy Now | |
Sager
from US$13.97
|
214
in stock
|
Buy Now | |
Powell Electronics
from US$17.01
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$26.46
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$30.46
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$22.00
|
3
in stock
|
Buy Now | |
Avnet America
from US$12.78
|
-
|
Buy Now | |
RS Americas
from US$16.85
|
-
|
Buy Now | |
Distrelec
from US$26.72
|
-
|
Buy Now |
Product Weight | 85g, 2.988oz |
---|---|
Contact Current Class | 5 – 10A, 16A |
Contact Arrangement | 2 Form C (CO) |
Terminal Type | Solder, Quick Connect |
Contact Number of Poles | 2 |
Contact Material | AgCdO |
Contact Current Rating (Max) | 10A |
Height Class (Mechanical) | 30 – 40mm |
Product Width | 38.9mm, 1.531in |
Product Height | 35.7mm, 1.405in |
Product Length | 1.906in, 48.4mm |
Length Class (Mechanical) | 40 – 50mm |
Width Class (Mechanical) | 30 – 40mm |
Coil Power Rating DC | 1200mW |
Contact Limiting Short-Time Current | 10A |
Actuating System | DC |
Coil Power Rating Class | 1000 – 1500mW |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 2200V, 2200Vrms |
Coil Special Features | UL Coil Insulation Class B |
Coil Resistance | 120Ω |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Making Current | 10A |
Contact Limiting Continuous Current | 10A |
Contact Limiting Breaking Current | 10A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Adjacent Contacts | 2200Vrms |
Contact Voltage Rating | 240VAC |
Coil Voltage Rating | 12VDC |
Relay Mounting Type | Bracket, Panel Mount |
実装方法 | Package |
Packaging Method | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Operating Temperature Range | -45 – 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTI |
KUP-11D55-12=KU | Heilind Electronics |
General Purpose Relays DPDT BRKT MT 12VDC | Sager |
General Purpose Relays Dpdt Brkt Mt 12Vdc |Amp Te Connectivity 5-1393117-6 | Newark Electronics |
Electromechanical Relay DPDT 10A 12VDC 120Ohm Bracket Mount | Avnet America |
Relay, General Purpose, Chassis Mount, DPDT, 12VDC, 10A, 240VAC, KUP Series | TE Connectivity 5-1393117-6 | RS Americas |
TE Connectivity KUP-11D55-12 KU Power/Signal Relay 2 For | Distrelec |
Where can I find additional details, specifications and documents for a 5-1393117-6?
Additional datasheets, footprints and schematics for 5-1393117-6 are listed on our Part Details page. You can also find images and similar parts to 5-1393117-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393117-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393117-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393117-6 fall under?
The 5-1393117-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1393117-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393117-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393117-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393117-6 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Sager, Powell Electronics and Newark Electronics have stock available or on a lead time for 5-1393117-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393117-6 often in real-time on the comparison pages.
What if I can't find stock of 5-1393117-6?
You can fill out our help required form which you can use to request a quote for 5-1393117-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.