Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1393104-9 |
Product Weight | 85g, 2.988oz |
---|---|
Contact Material | Ag |
Contact Current Class | 16A, 5 – 10A |
Terminal Type | Plug-In |
Contact Plating Material | Gold |
Contact Arrangement | 2 Form C (CO) |
Contact Number of Poles | 2 |
Contact Current Rating (Max) | 10A |
Width Class (Mechanical) | 30 – 40mm |
Product Length | 1.406in, 35.7mm |
Product Width | 35.7mm, 1.405in |
Length Class (Mechanical) | 35 – 40mm |
Product Height | 50.8mm, 2in |
Height Class (Mechanical) | 50 – 60mm |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Coil Power Rating Class | 1000 – 1500mW |
Insulation Initial Dielectric Between Contacts & Coil | 1000V, 1000Vrms |
Coil Special Features | UL Coil Insulation Class B |
Insulation Initial Dielectric Between Coil & Contact Class | 500 – 1000V |
Contact Limiting Making Current | 10A |
Actuating System | DC |
Contact Switching Load (Min) | 100mA @ 12V |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Breaking Current | 10A |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 240VAC |
Coil Voltage Rating | 24VDC |
Insulation Initial Resistance | 1000MΩ |
Coil Power Rating DC | 1250mW |
Coil Resistance | 472Ω |
Relay Mounting Type | Socket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -45 – 70°C |
Krpa-11Dyf-24=Krpa |Amp Te Connectivity 5-1393104-9 | Newark Electronics |
Industrial Relays DPDT 5A General Purpose Relay | Sager |
Where can I find additional details, specifications and documents for a 5-1393104-9?
Additional datasheets, footprints and schematics for 5-1393104-9 are listed on our Part Details page. You can also find images and similar parts to 5-1393104-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393104-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393104-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393104-9 fall under?
The 5-1393104-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1393104-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393104-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393104-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393104-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 5-1393104-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393104-9 often in real-time on the comparison pages.
What if I can't find stock of 5-1393104-9?
You can fill out our help required form which you can use to request a quote for 5-1393104-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.