5-1393104-8 Relays by TE Connectivity

KRPA-11DY-48=KRPA

Status: Active
Series: -
RoHS: Unknown
Aliases: 5-1393104-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.82

Distributor Stock
Logo for Distrelec
Distrelec
from US$28.06
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$21.82
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Weight 2.988oz, 85g
Contact Current Class 5 – 10A, 16A
Contact Material Ag
Terminal Type Plug-In
Contact Arrangement 2 Form C (CO)
Contact Number of Poles 2
Contact Current Rating (Max) 10A
Product Height 50.8mm, 2in
Product Width 35.7mm, 1.405in
Length Class (Mechanical) 35 – 40mm
Product Length 35.7mm, 1.406in
Width Class (Mechanical) 30 – 40mm
Height Class (Mechanical) 50 – 60mm
Contact Limiting Short-Time Current 10A
Contact Limiting Continuous Current 10A
Coil Resistance 1800Ω
Coil Power Rating Class 1000 – 1500mW
Insulation Initial Dielectric Between Contacts & Coil 1000V, 1000Vrms
Coil Power Rating DC 1300mW
Coil Special Features UL Coil Insulation Class B
Insulation Initial Dielectric Between Coil & Contact Class 500 – 1000V
Contact Limiting Making Current 10A
Actuating System DC
Contact Switching Load (Min) 100mA @ 12V
Coil Voltage Rating 48VDC
Insulation Initial Dielectric Between Adjacent Contacts 1000Vrms
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Contact Limiting Breaking Current 10A
Coil Magnetic System Monostable, DC
Contact Voltage Rating 240VAC
Insulation Initial Resistance 1000MΩ
Relay Mounting Type Socket
Packaging Method Package
実装方法 Package
Power Relay Type Industrial Panel Plug-In
Environmental Ambient Temperature Class 50 – 70°C
Environmental Ambient Temperature (Max) 158°F, 70°C
Operating Temperature Range -45 – 70°C
Environmental Category of Protection RTI

Alternative Descriptions

General Purpose Relays DPDT 5A 48VDC 1.20W GEN PURPOSE RELAY | TE Connectivity 5-1393104-8 | RS Americas
TE Connectivity KRPA-11DY-48 KRPA Power/Signal Relay 2 F | Distrelec
Krpa-11Dy-48=Krpa |Amp Te Connectivity 5-1393104-8 | Newark Electronics
Electromechanical Relay DPDT 5A 48VDC 1.8KOhm Socket | Avnet America
Industrial Relays DPDT 5A 48VDC 1.20W GEN PURPOSE RELAY | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-1393104-8?

Additional datasheets, footprints and schematics for 5-1393104-8 are listed on our Part Details page. You can also find images and similar parts to 5-1393104-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-1393104-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393104-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-1393104-8 fall under?

The 5-1393104-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 5-1393104-8 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393104-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-1393104-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-1393104-8 have stock available?

Authorised distributors including RS Americas, Distrelec, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 5-1393104-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-1393104-8 often in real-time on the comparison pages.

What if I can't find stock of 5-1393104-8?

You can fill out our help required form which you can use to request a quote for 5-1393104-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay