Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
KRPA-11DN24,
5-1393104-1 |
Prices starting from US$16.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.53
|
No stock
|
Buy Now | |
Newark Electronics
from US$20.31
|
540
in stock
|
Buy Now | |
Rapid Electronics
from US$26.12
|
540
in stock
|
Buy Now | |
Chip One Stop
from US$17.20
|
540
in stock
|
Buy Now | |
Heilind Electronics
from US$23.83
|
517
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$23.83
|
172
in stock
|
Buy Now | |
Future Electronics
from US$18.45
|
-
|
Buy Now | |
Avnet America
from US$16.92
|
-
|
Buy Now | |
RS Americas
from US$19.34
|
-
|
Buy Now | |
Sager
from US$18.50
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Product Weight | 2.988oz, 85g |
---|---|
Contact Number of Poles | 2 |
Contact Arrangement | 2 Form C (CO) |
Contact Current Class | 5 – 10A, 16A |
Terminal Type | Plug-In |
Contact Current Rating (Max) | 10A |
Contact Material | AgCdO |
Product Height | 2in, 50.8mm |
Product Width | 1.405in, 35.7mm |
Product Length | 35.7mm, 1.406in |
Height Class (Mechanical) | 50 – 60mm |
Width Class (Mechanical) | 30 – 40mm |
Length Class (Mechanical) | 35 – 40mm |
Insulation Initial Dielectric Between Contacts & Coil | 1000Vrms, 1000V |
Coil Resistance | 472Ω |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Coil Power Rating Class | 1000 – 1500mW |
Contact Switching Load (Min) | 300mA @ 12V |
Coil Special Features | Electrical Indicator, UL Coil Insulation Class B |
Insulation Initial Dielectric Between Coil & Contact Class | 500 – 1000V |
Actuating System | DC |
Contact Limiting Making Current | 10A |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Breaking Current | 10A |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 240VAC |
Coil Voltage Rating | 24VDC |
Insulation Initial Resistance | 1000MΩ |
Coil Power Rating DC | 1250mW |
Relay Mounting Type | Socket |
実装方法 | Tray |
Packaging Method | Tray |
Power Relay Type | Industrial Panel Plug-In |
Environmental Category of Protection | RTI |
Operating Temperature Range | -45 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
General Purpose Relays 8 Pin Dpdt 24Vdc |Amp Te Connectivity 5-1393104-1 | Newark Electronics |
Industrial Relays 8 PIN DPDT 24VDC | Rapid Electronics |
KRPA-11DN-24 | Heilind Electronics |
KRPA Series 10 A DPDT 24 VDC Socket Mount General Purpose Power Relay | Future Electronics |
Electromechanical Relay DPDT 10A 24VDC 472Ohm Socket | Avnet America |
Relay, General Purpose, Socketable, DPDT, 24VDC, 10A, 240VAC, KRPA Series | TE Connectivity 5-1393104-1 | RS Americas |
GENERAL PURPOSE RELAY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5-1393104-1?
Additional datasheets, footprints and schematics for 5-1393104-1 are listed on our Part Details page. You can also find images and similar parts to 5-1393104-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393104-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393104-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393104-1 fall under?
The 5-1393104-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1393104-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393104-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393104-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393104-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 5-1393104-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393104-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1393104-1?
You can fill out our help required form which you can use to request a quote for 5-1393104-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.