Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1393030-0 |
Product Weight | 98g, 3.45oz |
---|---|
Case Color | Black |
Output Switching | Zero |
Switch Arrangement | 1 Form A (SPST-NO) |
Contact Arrangement | 1 Form A (SPST-NO) |
Dimensions (L x W x H) (Approximate) | 1.772 x 2.276 x 1.437in, 45 x 57.8 x 36.5mm |
Output Voltage Rating (AC Relays) | 48 – 660Vrms |
Output Current Rating | .1 – 25Arms |
Input Voltage Typical | 90 – 280VAC |
Output Current (Min) | .1A |
Output Voltage (Max) | 660V |
Input Voltage | 90 – 280VAC |
Relay Housing Style | Hockey Puck |
Coupling | Optical |
Relay Mounting Type | Chassis Mount |
R-Switch & slimSSR Relays | No |
Output Type | AC |
Power Relay Type | Solid State |
Relay Termination Type | Screws |
Operating Temperature Range | -30 – 80°C |
SSR,HOCKEY PUCK,25A,480VAC WITH AC INPUT | Heilind Electronics |
Solid State Relay SPST-NO 90VAC to 280VAC 0.1A to 25A 48VAC to 660VAC Output Chassis Mount | Avnet America |
General Purpose Relays SSR-480A25=PANEL MOUNT,25A,600 | Sager |
Where can I find additional details, specifications and documents for a 5-1393030-0?
Additional datasheets, footprints and schematics for 5-1393030-0 are listed on our Part Details page. You can also find images and similar parts to 5-1393030-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393030-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393030-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393030-0 fall under?
The 5-1393030-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1393030-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393030-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393030-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393030-0 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Heilind Electronics Asia, Avnet America and Sager have stock available or on a lead time for 5-1393030-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393030-0 often in real-time on the comparison pages.
What if I can't find stock of 5-1393030-0?
You can fill out our help required form which you can use to request a quote for 5-1393030-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.