Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1393028-1 |
Case Color | Red |
---|---|
Product Weight | 22.1g, .87oz |
Output Switching | Zero |
Contact Arrangement | 1 Form A (SPST-NO) |
Switch Arrangement | 1 Form A (SPST-NO) |
Dimensions (L x W x H) (Approximate) | 1.713 x .406 x 1.004in, 43.5 x 10.3 x 25.5mm |
Output Voltage Rating (DC Relays) | 3 – 60VDC |
Output Voltage (Max) | 60V |
Output Current (Min) | .01A |
Input Voltage Typical | 5VDC |
Output Current Rating | .01 – 3A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Input Voltage | 3 – 8VDC |
Relay Housing Style | Slimline |
Coupling | Optical |
Relay Mounting Type | Printed Circuit Board |
R-Switch & slimSSR Relays | Yes |
Output Type | DC |
Power Relay Type | Solid State |
Relay Termination Type | Printed Circuit Terminals |
Operating Temperature Range | -30 – 80°C |
Slim Output Dc Mod,3A,60V Dc-5V Dc Ip |Amp Te Connectivity 5-1393028-1 | Newark Electronics |
Relay SSR 18mA 8V DC-IN 3A 60V DC-OUT 5-Pin | Avnet America |
I/O Modules 3-60VDC INPUT 3A. BLK | Sager |
Where can I find additional details, specifications and documents for a 5-1393028-1?
Additional datasheets, footprints and schematics for 5-1393028-1 are listed on our Part Details page. You can also find images and similar parts to 5-1393028-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393028-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393028-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393028-1 fall under?
The 5-1393028-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1393028-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393028-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393028-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393028-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 5-1393028-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393028-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1393028-1?
You can fill out our help required form which you can use to request a quote for 5-1393028-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.