Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.46
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.45
|
2,650
in stock
|
Buy Now | |
Chip One Stop
from US$1.32
|
2,650
in stock
|
Buy Now | |
Distrelec
from US$1.31
|
2,650
in stock
|
Buy Now | |
Newark Electronics
from US$1.43
|
-
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now | |
RS Americas
from US$1.53
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 18.505g, .6526oz |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 10.5mm, .413in |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Overall Length | 1.278in, 32.46mm |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Small Pack |
Stud Size | M10 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Sealable | No |
Shape Description | RING-043 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Terminals SMP 0-0160136-0 | Rapid Electronics |
TE Connectivity SMP 0-0160136-0 Terminals SMP 0-0160136- | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Smp 0-0160136-0 |Amp Te Connectivity 5-1377175-6 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 32.46mm 16.7mm Tin Loose Piece | Avnet America |
Smp 0-0160136-0 | TE Connectivity 5-1377175-6 | RS Americas |
Where can I find additional details, specifications and documents for a 5-1377175-6?
Additional datasheets, footprints and schematics for 5-1377175-6 are listed on our Part Details page. You can also find images and similar parts to 5-1377175-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1377175-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1377175-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1377175-6 fall under?
The 5-1377175-6 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 5-1377175-6 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1377175-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1377175-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1377175-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 5-1377175-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1377175-6 often in real-time on the comparison pages.
What if I can't find stock of 5-1377175-6?
You can fill out our help required form which you can use to request a quote for 5-1377175-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.