5-1376492-6 PCB Connectors by TE Connectivity

2.5 SMC HDR 6POS WHITE TAPE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.61

Distributor Stock
Logo for Newark
Newark
from US$0.70
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.61
4,050
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.72
4,050
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.00
3,600
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.67
-
Buy Now

Specifications

Number of Positions 6
Number of Rows 1
PCB Mount Orientation Vertical
Contact Layout Inline
Contact Shape & Form Square
Contact Mating Area Plating Material Pre-Tin
PCB Contact Termination Area Plating Material Thickness .8µm, 31.496µin
Contact Current Rating (Max) 2.5A
Contact Mating Area Plating Material Thickness .8µm, 31.49µin
Contact Base Material Brass
Contact Type Pin
PCB Contact Termination Area Plating Material Pre-Tin
PCB Thickness (Recommended) 1.6mm, .063in
Connector Length 17.5mm, .68in
Operating Voltage 50VAC, 50VDC
Centerline (Pitch) 2.5mm, .098in
Housing Material Nylon 66 GF
Housing Color Natural
UL Flammability Rating UL 94V-0
PCB Mount Alignment Without
Strain Relief Without
PCB Mount Retention Without
Mating Retention With
Circuit Application Signal
Packaging Method Tape
Packaging Quantity 450
実装方法 Tape
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Header
Sealable No
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Method to Wire & Cable Solder
Termination Post & Tail Length .11in, 2.8mm
Operating Temperature Range -22 – 221°F, -30 – 105°C

Alternative Descriptions

Headers&Wire Housings 2.5 SMC HDR 6P WHITE TAPE | Rapid Electronics
PIN HEADERS PC BOARD CONNECTORS | Farnell
2.5 Smc Hdr 6Pos White Tape |Amp Te Connectivity 5-1376492-6 | Newark Electronics
Conn Shrouded Header HDR 6 POS 2.5mm Solder ST Thru-Hole Tape | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-1376492-6?

Additional datasheets, footprints and schematics for 5-1376492-6 are listed on our Part Details page. You can also find images and similar parts to 5-1376492-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-1376492-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1376492-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-1376492-6 fall under?

The 5-1376492-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-1376492-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1376492-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-1376492-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-1376492-6 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 5-1376492-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-1376492-6 often in real-time on the comparison pages.

What if I can't find stock of 5-1376492-6?

You can fill out our help required form which you can use to request a quote for 5-1376492-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay