Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 3 |
Contact Mating Area Plating Material Thickness | 31.49µin, .8µm |
Contact Mating Area Plating Material | Pre-Tin |
PCB Contact Termination Area Plating Material Thickness | .8µm, 31.49µin |
Contact Current Rating (Max) | 2.5A |
Contact Layout | Inline |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Shape & Form | Square |
Contact Base Material | Brass |
Connector Length | .39in, 10mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 50VDC, 50VAC |
Housing Color | Natural |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 66 GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Retention | With |
Strain Relief | Without |
Circuit Application | Signal |
Packaging Quantity | 900 |
Packaging Method | Tape |
実装方法 | Tape |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.8mm, .11in |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -30 – 105°C, 10°F |
2.5MM SIGNAL MATE CONN ON TAPE PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 5-1376492-3 | Internal Number: 5-1376492-3 | TE Connectivity | TE Store |
2.5Mm Signal Mate Conn On Tape |Amp Te Connectivity 5-1376492-3 | Newark Electronics |
Conn Shrouded Header HDR 3 POS 2.5mm Solder ST Thru-Hole Tape | Avnet America |
Where can I find additional details, specifications and documents for a 5-1376492-3?
Additional datasheets, footprints and schematics for 5-1376492-3 are listed on our Part Details page. You can also find images and similar parts to 5-1376492-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1376492-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1376492-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1376492-3 fall under?
The 5-1376492-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-1376492-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1376492-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1376492-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1376492-3 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 5-1376492-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1376492-3 often in real-time on the comparison pages.
What if I can't find stock of 5-1376492-3?
You can fill out our help required form which you can use to request a quote for 5-1376492-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.