Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 6 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Retention Within Housing | Without |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | 1.57mm |
Dielectric Withstanding Voltage (Max) | 600V |
Insulation Resistance | 5000MΩ |
Termination Resistance | 15mΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Surface Mount |
Temperature Rating | High |
Operating Temperature Range | -65 – 105°C |
Wire-Board Connector Header 6Pos, 2.54Mm | Newark Electronics |
AMPMODU 6 Position Single Row SMT Right Angle Straight Latching PCB Header | Future Electronics |
Conn Shrouded Header HDR 6 POS 2.54mm Solder ST SMD T/R | Avnet America |
Connector, AMPMODU, 06 Mte Vertical Smt Hdr 15 Au | TE Connectivity 5-1375582-5 | RS Americas |
Special Order: 06 MTE VERTICAL SMT HDR 15 AU PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 6 | PCB Header & Receptacle | Part Number: 5-1375582-5 | Internal Number: 5-1375582-5 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-1375582-5?
Additional datasheets, footprints and schematics for 5-1375582-5 are listed on our Part Details page. You can also find images and similar parts to 5-1375582-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1375582-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1375582-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1375582-5 fall under?
The 5-1375582-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-1375582-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1375582-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1375582-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1375582-5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 5-1375582-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1375582-5 often in real-time on the comparison pages.
What if I can't find stock of 5-1375582-5?
You can fill out our help required form which you can use to request a quote for 5-1375582-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.