Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.20
|
50,639
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
50,639
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
50,639
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
50,639
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Keying & Polarized Rib Location | 1b,2a,2b |
Number of Rows | 1 |
コネクタの高さ | 13.9mm |
Connector Length | 25.5mm, 1in |
Connector Height | 13.9mm, .547in |
Housing Material | PA 6 |
Centerline (Pitch) | .197in, 5mm |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Blue |
UL Flammability Rating | UL 94V-2 |
RAST Version | None |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Locking Latch Between Cavity Number | 1&2 |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
Packaging Quantity | 3200 |
Packaging Method | Bag |
実装方法 | Bag |
Sealable | No |
Connector Style | Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Glow Wire |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Standard Timer Housing Mark Ii |Amp Te Connectivity 5-1241983-3 | Newark Electronics |
TE Connectivity STANDARD TIMER HOUSING MARK II Automotiv | Distrelec |
AMP5-1241983-3 | Avnet America |
Status: | Unknown |
---|---|
Series: | RAST Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | RAST Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-1241983-3?
Additional datasheets, footprints and schematics for 5-1241983-3 are listed on our Part Details page. You can also find images and similar parts to 5-1241983-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1241983-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1241983-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1241983-3 fall under?
The 5-1241983-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-1241983-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1241983-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1241983-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1241983-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5-1241983-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1241983-3 often in real-time on the comparison pages.
What if I can't find stock of 5-1241983-3?
You can fill out our help required form which you can use to request a quote for 5-1241983-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.