Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.61
|
32,558
in stock
|
Buy Now | |
Newark Electronics
from US$3.07
|
32,558
in stock
|
Buy Now | |
Rapid Electronics
from US$2.72
|
32,558
in stock
|
Buy Now | |
Chip One Stop
from US$1.96
|
32,558
in stock
|
Buy Now | |
Future Electronics
from US$2.36
|
-
|
Buy Now | |
Avnet America
from US$2.36
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 8 |
Contact Type | Socket |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 3.8 – 6.4µm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Voltage | 250 VAC |
Dielectric Withstanding Voltage (Max) | 1400VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Detent |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Z Bend |
Mating Retention | With |
PCB Mount Retention | With |
Circuit Application | Signal |
Cable Entry | Vertical |
実装方法 | Tray |
Packaging Method | Tray |
Connector System | Wire-to-Board |
Connector Type | Connector Assembly |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Insertion Force Type | Low Insertion Force (LIF) |
Termination Post & Tail Length | 3.56mm, .14in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Ffc&fpc Conn Locking Triomate Asy 8P(L)Ldfr |Amp Te Connectivity 5-120628-8 | Newark Electronics |
FFC&FPC Conn LOCKING TRIOMATE ASY 8P(L)LDFR | Rapid Electronics |
TE Connectivity LOCKING TRIOMATE ASY 8P(L)LDFR FFC & FPC | Distrelec |
8 Position Single Row 250V Vertical Mount Triomate Receptacle | Future Electronics |
Conn FFC Connector SKT 8 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | TRIO-MATE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | TRIO-MATE Series |
Contact Termination Type | Through Hole |
Contact Position | Top |
No. of Rows | 1 Row |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.381mm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-120628-8?
Additional datasheets, footprints and schematics for 5-120628-8 are listed on our Part Details page. You can also find images and similar parts to 5-120628-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-120628-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-120628-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-120628-8 fall under?
The 5-120628-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-120628-8 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-120628-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-120628-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-120628-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 5-120628-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-120628-8 often in real-time on the comparison pages.
What if I can't find stock of 5-120628-8?
You can fill out our help required form which you can use to request a quote for 5-120628-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.