Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Positions | 1 |
PCB Mount Orientation | Vertical |
Number of Signal Positions | 0 |
Number of Rows | 1 |
Number of Power Positions | 1 |
Contact Current Rating (Max) | 8A |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 39.37µin, 1µm |
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | 150 – 350µin, 3.8 – 8.8µm |
Contact Retention | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Height | .52in, 13.4mm |
Length | 8.8mm, .34in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Width | .421in, 10.7mm |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 66 |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Alignment | Without |
Mating Retention | With |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Header Type | Unshrouded |
Contact Type | Pin, Tab |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Housing Type | Plug |
Sealable | No |
Termination Post & Tail Length | 3.43mm, .135in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
AMP5-1123824-1 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5-1123824-1?
Additional datasheets, footprints and schematics for 5-1123824-1 are listed on our Part Details page. You can also find images and similar parts to 5-1123824-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1123824-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1123824-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1123824-1 fall under?
The 5-1123824-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1123824-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1123824-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1123824-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1123824-1 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 5-1123824-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1123824-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1123824-1?
You can fill out our help required form which you can use to request a quote for 5-1123824-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.