Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | PG29 |
Cable Diameter Min | 18mm |
Cable Diameter Max | 27mm |
Cable Gland Material | Metal |
Gland Colour | - |
IP / NEMA Rating | Not Rated |
Product Range | - |
Accessory Type | Cable Gland |
Cable Diameter | 27mm |
For Use With | DS Cables |
Material | Metal |
Thread Size | PG29 |
Ds.29.di |Amp Te Connectivity 5-1106004-9 | Newark Electronics |
CABLE GLAND, SIZE 10 | element14 |
TE Connectivity Cable Accessories Cable Fitting Loose Piece | Distrelec |
Where can I find additional details, specifications and documents for a 5-1106004-9?
Additional datasheets, footprints and schematics for 5-1106004-9 are listed on our Part Details page. You can also find images and similar parts to 5-1106004-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1106004-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1106004-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1106004-9 fall under?
The 5-1106004-9 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 5-1106004-9 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1106004-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1106004-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1106004-9 have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 5-1106004-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1106004-9 often in real-time on the comparison pages.
What if I can't find stock of 5-1106004-9?
You can fill out our help required form which you can use to request a quote for 5-1106004-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.