Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.21
|
1,523
in stock
|
Buy Now | |
TE Store
from US$3.65
|
6,152
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
1,955
in stock
|
Buy Now | |
TTI Europe
from US$0.74
|
1,860
in stock
|
Buy Now | |
Rapid Electronics
from US$2.44
|
120
in stock
|
Buy Now | |
Chip One Stop
from US$2.56
|
120
in stock
|
Buy Now | |
Distrelec
from US$2.33
|
120
in stock
|
Buy Now | |
Future Electronics
from US$1.11
|
-
|
Buy Now | |
RS Americas
from US$1.29
|
-
|
Buy Now | |
element14
from US$1.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Mating Post Length | .23in, 5.84mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 3A |
Connector Height | .535in, 13.59mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 17.78mm, .7in |
コネクタの高さ | 13.59mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Dielectric Withstanding Voltage (Max) | 600V |
Termination Resistance | 15mΩ |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
Packaging Method | Tube, Tube/Box |
Packaging Quantity | 30 |
実装方法 | Tube, Tube/Box |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
06 MTE HDR SRRA LTCH.100CL LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 6 | PCB Header & Receptacle | Part Number: 5-104935-7 | Internal Number: 5-104935-7 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 6 POS 2.54mm Solder RA Thru-Hole Tube | Avnet America |
06P MTA100 HDR R/A | TTI Europe |
Wtb Connector, Header, 6Pos, 2.54Mm | Newark Electronics |
LATCHING HDR SHRD 6P W/O HOLD-DN 30AU CNT | Rapid Electronics |
TE Connectivity - AMP PCB Conn 06 MTE HDR SRRA LTCH LF | Distrelec |
6 Position 2.54 mm Pitch Single Row Right Angle Through Hole Male Pin Header | Future Electronics |
PCB Mount Header, 06, Right Angle w/ Latch, .100CL LF, AMPMODU MTE Series | TE Connectivity 5-104935-7 | RS Americas |
Where can I find additional details, specifications and documents for a 5-104935-7?
Additional datasheets, footprints and schematics for 5-104935-7 are listed on our Part Details page. You can also find images and similar parts to 5-104935-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104935-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104935-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104935-7 fall under?
The 5-104935-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104935-7 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104935-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104935-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104935-7 have stock available?
Authorised distributors including TE Store, Avnet America, TTI Europe, Newark Electronics and Rapid Electronics have stock available or on a lead time for 5-104935-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104935-7 often in real-time on the comparison pages.
What if I can't find stock of 5-104935-7?
You can fill out our help required form which you can use to request a quote for 5-104935-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.