Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | .762µm, 15µin, 30µin |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold, Tin |
Mating Post Length | 5.84mm, .23in |
Contact Retention Within Housing | With |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Length | 7.62mm, .3in |
Connector Height | 13.59mm, .535in |
コネクタの高さ | 13.59mm |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Hold-Down |
PCB Mount Retention | Without, With |
PCB Mount Alignment | Without |
Strain Relief | Without |
Contact Retention Type Within Housing | Locking Lance |
Mating Retention | With |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Quantity | 284 |
Packaging Method | Tube |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .13in, 3.3mm |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole (SMT Compatible) |
Operating Temperature Range | -65 – 105°C |
02 Mte Hdr Srst Latch W/Hldwn |Te Connectivity 5-104915-1 | Newark Electronics |
Connector, AMPMODU, 02 Mte Hdr Srst Latch W/Hldwn | TE Connectivity 5-104915-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5-104915-1?
Additional datasheets, footprints and schematics for 5-104915-1 are listed on our Part Details page. You can also find images and similar parts to 5-104915-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104915-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104915-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104915-1 fall under?
The 5-104915-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104915-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104915-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104915-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104915-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5-104915-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104915-1 often in real-time on the comparison pages.
What if I can't find stock of 5-104915-1?
You can fill out our help required form which you can use to request a quote for 5-104915-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.