Number of Positions | 60 |
---|---|
Number of Rows | 2 |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .762µm |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Layout | Matrix |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A |
Wire Size | 28AWG |
Connector Length | 1.828in, 46.43mm |
コネクタの高さ | 15.94mm |
Row-to-Row Spacing | .05in, 1.27mm |
Connector Height | 15.94mm, .628in |
Connector Width | 7.21mm, .284in |
Operating Voltage | 30VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Rating | Recognized |
Mating Alignment Type | Keyed |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
Mating Retention | With |
Circuit Application | Signal |
実装方法 | Box & Tube |
Packaging Quantity | 10 |
Packaging Method | Box & Tube |
Connector & Contact Terminates To | Wire & Cable |
Connector & Housing Type | Receptacle |
製品タイプ | Connector |
Connector Type | Connector Assembly |
Wire/Cable Type | Ribbon Cable |
Connector System | Cable-to-Board |
Sealable | No |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
60 50/50 Grid Cable Recpt Lf |Amp Te Connectivity 5-104893-6 | Newark Electronics |
Conn IDC Connector RCP 60 POS 1.27mm IDT ST Cable Mount Tube | Avnet America |
Connector, AMPMODU, 60 50/50 Grid Cable Recpt Lf | TE Connectivity 5-104893-6 | RS Americas |
Where can I find additional details, specifications and documents for a 5-104893-6?
Additional datasheets, footprints and schematics for 5-104893-6 are listed on our Part Details page. You can also find images and similar parts to 5-104893-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104893-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104893-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104893-6 fall under?
The 5-104893-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-104893-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104893-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104893-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104893-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 5-104893-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104893-6 often in real-time on the comparison pages.
What if I can't find stock of 5-104893-6?
You can fill out our help required form which you can use to request a quote for 5-104893-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.