Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.68
Latch Material | Stainless Steel |
---|---|
Number of Rows | 2 |
Number of Positions | 20 |
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Layout | Matrix |
Contact Type | Socket |
Wire Size | 28AWG |
コネクタの高さ | 17.56mm |
Connector Length | .828in, 21.03mm |
Connector Width | 7.21mm, .284in |
Row-to-Row Spacing | .05in, 1.27mm |
Connector Height | 17.56mm, .691in |
Insulation Resistance | 5000MΩ |
Operating Voltage | 30VAC |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Thermoplastic |
CSA File Number | LR 7189 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Polarization | With |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch |
Circuit Application | Signal |
Packaging Quantity | 24 |
Packaging Method | Box & Tube |
実装方法 | Box & Tube |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Connector & Housing Type | Receptacle |
Wire/Cable Type | Ribbon Cable |
Connector Type | Connector Assembly |
Sealable | No |
Connector System | Cable-to-Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
20 50/50 Grid Rcpt W/Ltch Lf |Amp Te Connectivity 5-104892-2 | Newark Electronics |
Conn IDC Connector RCP 20 POS 1.27mm IDT ST Cable Mount Tube | Avnet America |
Connector, AMPMODU, 20 50/50 Grid Rcpt W/Ltch Lf | TE Connectivity 5-104892-2 | RS Americas |
Special Order: 20 50/50 GRID RCPT W/LTCH LF Connector System: Cable-to-Board Number of Positions: 20 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Row-to-Row Spacing: 1.27 mm Cable-to-Board 20 1.27 mm .05" | Ribbon Cable Connector | Part Number: 5-104892-2 | Internal Number: 5-104892-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-104892-2?
Additional datasheets, footprints and schematics for 5-104892-2 are listed on our Part Details page. You can also find images and similar parts to 5-104892-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104892-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104892-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104892-2 fall under?
The 5-104892-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-104892-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104892-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104892-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104892-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TE Store have stock available or on a lead time for 5-104892-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104892-2 often in real-time on the comparison pages.
What if I can't find stock of 5-104892-2?
You can fill out our help required form which you can use to request a quote for 5-104892-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.