5-104864-1 PCB Connectors by TE Connectivity

60 SYSTEM 50 HDR DRST SHRD SN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.94

Distributor Stock
Logo for Farnell
Farnell
from US$18.99
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.48
-
Buy Now
Logo for Avnet America
Avnet America
from US$13.94
-
Buy Now

Specifications

Post Size .381mm, .015in
Connector Profile Standard
PCB Mount Orientation Vertical
Number of Rows 2
Number of Positions 60
Connector Contact Load Condition Fully Loaded
Contact Current Rating (Max) 1A
Contact Mating Area Plating Material Thickness 30µin
Contact Shape & Form Round
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness 150 – 250µin
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
Contact Underplating Material Nickel
Contact Type Pin
PCB Contact Termination Area Plating Material Tin
Mating Post Length 3.175mm, .125in
Row-to-Row Spacing 2.54mm, .1in
Dielectric Withstanding Voltage 500 V
Operating Voltage 30VAC
Centerline (Pitch) 1.27mm, .05in
Housing Color Black
Housing Material Thermoplastic
Number of Shrouded Sides 1
Approved Standards UL E28476
Zugelassene Standards UL E28476
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
Mating Retention Type Detent Latching
Strain Relief Without
PCB Mount Retention Without
Mating Retention With
Mating Alignment Type Polarization
Mating Alignment With
Packaging Method Box & Tube, Tube
実装方法 Tube, Box & Tube
Packaging Quantity 11
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .075in, 1.9mm
Operating Temperature Range -65 – 105°C

Alternative Descriptions

60 System 50 Hdr Drst Shrd Sn |Amp Te Connectivity 5-104864-1 | Newark Electronics
AMP5-104864-1 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-104864-1?

Additional datasheets, footprints and schematics for 5-104864-1 are listed on our Part Details page. You can also find images and similar parts to 5-104864-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-104864-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104864-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-104864-1 fall under?

The 5-104864-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-104864-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104864-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-104864-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-104864-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 5-104864-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-104864-1 often in real-time on the comparison pages.

What if I can't find stock of 5-104864-1?

You can fill out our help required form which you can use to request a quote for 5-104864-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay