Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.81
|
10,826
in stock
|
Buy Now | |
Newark Electronics
from US$3.95
|
10,826
in stock
|
Buy Now | |
Rapid Electronics
from US$3.13
|
10,826
in stock
|
Buy Now | |
Chip One Stop
from US$2.54
|
10,826
in stock
|
Buy Now | |
Heilind Electronics
from US$3.42
|
6,014
in stock
|
Buy Now | |
TE Store
from US$6.23
|
3,657
in stock
|
Buy Now | |
Future Electronics
from US$2.46
|
2,860
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.42
|
2,004
in stock
|
Buy Now | |
Avnet America
from US$2.89
|
-
|
Buy Now | |
RS Americas
from US$3.22
|
-
|
Buy Now | |
element14
from US$3.31
|
-
|
Buy Now | |
Avnet Asia
from US$3.17
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Retention Feature Plating Material | Tin over Nickel |
---|---|
Beschichtungsmaterial der PCB-Arretierung | Tin over Nickel |
Post Size | .46mm |
Connector Profile | Standard |
PCB Retention Feature Material | Copper Alloy |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 20 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Round |
端子の下地めっきの材料 | Nickel |
Mating Post Length | .12in, 3.048mm |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 1.27mm, .05in |
Stack Height | 8.13mm, .32in |
Shrouded End Dimension | .036in |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 300 VAC |
Number of Shrouded Sides | 2 |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Housing Material | Thermoplastic |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
PCB Mount Retention | With |
Mating Alignment | With |
PCB Mount Retention Type | Hold-Down Post |
実装方法 | Tube, Box & Tube |
Packaging Quantity | 33 |
Packaging Method | Box & Tube, Tube |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 105°C |
20 50/50 Hdr Drst Sfmnt.320 Sn |Amp Te Connectivity 5-104656-2 | Newark Electronics |
TE Connectivity 20 50/50 HDR DRST SFMNT.320 SN Headers & Wire Housings 20 POS SMT HDR VERT DUAL ROW | Distrelec |
20 50/50 HDR DRST SFMNT.320 SN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 20 | PCB Header & Receptacle | Part Number: 5-104656-2 | Internal Number: 5-104656-2 | TE Connectivity | TE Store |
AMPMODU 20 Position SMT Dual Row Vertical .050 x.050 inch Board to Board Header | Future Electronics |
Conn Shrouded Header HDR 20 POS 1.27mm Solder ST SMD Tube | Avnet America |
Headers, 20 POS SMT HDR VERT DUAL ROW | TE Connectivity 5-104656-2 | RS Americas |
HEADER, SMT, 8.13MM, 20WAY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Pitch Spacing | 1.27mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | 4.62mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-104656-2?
Additional datasheets, footprints and schematics for 5-104656-2 are listed on our Part Details page. You can also find images and similar parts to 5-104656-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104656-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104656-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104656-2 fall under?
The 5-104656-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104656-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104656-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104656-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104656-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 5-104656-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104656-2 often in real-time on the comparison pages.
What if I can't find stock of 5-104656-2?
You can fill out our help required form which you can use to request a quote for 5-104656-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.