Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
TE Store
from US$0.53
|
42,740
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
8,205
in stock
|
Buy Now | |
Heilind Electronics
from US$0.48
|
7,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.48
|
2,400
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material Thickness | 50 – 100µin |
---|---|
Wire Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Wire Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
端子の下地めっきの材料 | Nickel |
Wire Size | 32 – 28AWG, .03 – .09mm² |
Accepts Wire Insulation Diameter Range | .025 – .054in, .64 – 1.37mm |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 300VAC |
Termination Resistance | 12mΩ |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Quantity | 12500 |
実装方法 | Strip |
Packaging Method | Strip |
Applied Pressure | Standard |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
MTE PIN 28-32 AWG PLTD Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 300 VAC Wire Size: 32 – 28 AWG Pin Gold Tin 300 VAC | Connector Contact | Part Number: 5-104506-6 | Internal Number: 5-104506-6 | 32 – 28 AWG | TE Connectivity | TE Store |
Contact, Pin, 28Awg, Idc/Idt | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
MTE PIN 28-32 AWG PLTD | TE Connectivity 5-104506-6 | RS Americas |
Where can I find additional details, specifications and documents for a 5-104506-6?
Additional datasheets, footprints and schematics for 5-104506-6 are listed on our Part Details page. You can also find images and similar parts to 5-104506-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104506-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104506-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104506-6 fall under?
The 5-104506-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-104506-6 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104506-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104506-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104506-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Heilind Electronics, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 5-104506-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104506-6 often in real-time on the comparison pages.
What if I can't find stock of 5-104506-6?
You can fill out our help required form which you can use to request a quote for 5-104506-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.