Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.94
|
5
in stock
|
Buy Now | |
TE Store
from US$1.57
|
3,174
in stock
|
Buy Now | |
Heilind Electronics
from US$0.61
|
3,030
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.61
|
909
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
36
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now | |
Distrelec
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Tin |
---|---|
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Wire Contact Termination Area Plating Material Thickness | 50 – 100µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Wire Contact Termination Area Plating Material Finish | Matte |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 3A |
Wire Size | .03 – .09mm², 32 – 28AWG |
Accepts Wire Insulation Diameter Range | .025 – .054in, .64 – 1.37mm |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 300VAC |
Termination Resistance | 12mΩ |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
実装方法 | Loose Piece |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Product Type | Contact |
Applied Pressure | Standard |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
MTE PIN LP Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 300 VAC Wire Size: 32 – 28 AWG Pin Gold Tin 300 VAC | Connector Contact | Part Number: 5-104506-5 | Internal Number: 5-104506-5 | 32 – 28 AWG | TE Connectivity | TE Store |
Headers & Wire Housings Pin 32-28 Awg |Amp Te Connectivity 5-104506-5 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
IDC Contact Pin, Phosphor Bronze, 32-28 AWG, 300 VAC, 3 A, AMPMODU MTE Series | TE Connectivity 5-104506-5 | RS Americas |
TE Connectivity - AMP WTB Contact MTE PIN LP | Distrelec |
Where can I find additional details, specifications and documents for a 5-104506-5?
Additional datasheets, footprints and schematics for 5-104506-5 are listed on our Part Details page. You can also find images and similar parts to 5-104506-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104506-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104506-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104506-5 fall under?
The 5-104506-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-104506-5 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104506-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104506-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104506-5 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Chip One Stop and Newark Electronics have stock available or on a lead time for 5-104506-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104506-5 often in real-time on the comparison pages.
What if I can't find stock of 5-104506-5?
You can fill out our help required form which you can use to request a quote for 5-104506-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.