Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Contact Base Material | Phosphor Bronze |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Wire Contact Termination Area Plating Material Finish | Matte |
Wire Contact Termination Area Plating Material Thickness | 50 – 100µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Wire Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Wire Size | .03 – .09mm², 32 – 28AWG |
Accepts Wire Insulation Diameter Range | .64 – 1.37mm, .025 – .054in |
Termination Resistance | 12mΩ |
Insulation Resistance | 5000MΩ |
Operating Voltage | 300VAC |
Dielectric Withstanding Voltage | 750V |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Quantity | 12500 |
実装方法 | Strip |
Packaging Method | Strip |
Applied Pressure | Standard |
Product Type | Contact |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
MTE PIN 28-32 AWG PLTD Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 300 VAC Wire Size: 32 – 28 AWG Pin Gold Tin 300 VAC | Connector Contact | Part Number: 5-104506-4 | Internal Number: 5-104506-4 | 32 – 28 AWG | TE Connectivity | TE Store |
Mte Pin 28-32 Awg Pltd |Amp Te Connectivity 5-104506-4 | Newark Electronics |
MTE (IDC) AMPMODU 32 to 28 AWG Pin Wire Crimp Snap-In | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Connector, AMPMODU, Mte Pin 28-32 Awg Pltd | TE Connectivity 5-104506-4 | RS Americas |
Where can I find additional details, specifications and documents for a 5-104506-4?
Additional datasheets, footprints and schematics for 5-104506-4 are listed on our Part Details page. You can also find images and similar parts to 5-104506-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104506-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104506-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104506-4 fall under?
The 5-104506-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-104506-4 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104506-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104506-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104506-4 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5-104506-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104506-4 often in real-time on the comparison pages.
What if I can't find stock of 5-104506-4?
You can fill out our help required form which you can use to request a quote for 5-104506-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.