Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Heilind Electronics
-
|
3,442
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1,147
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
TE Store
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Tin |
---|---|
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 100µin |
Contact Mating Area Plating Material | Tin |
Contact Type | Socket |
Contact Base Material | Copper Alloy C7025 |
Wire Contact Termination Area Plating Material Thickness | 100µin |
Contact Current Rating (Max) | 3A |
Wire Contact Termination Area Plating Material Finish | Matte |
Wire Size | 32 – 28AWG, .03 – .09mm² |
Accepts Wire Insulation Diameter Range | .64 – 1.52mm, .025 – .06in |
Termination Resistance | 12mΩ |
Operating Voltage | 300VAC |
Dielectric Withstanding Voltage | 750V |
Insulation Resistance | 5000MΩ |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Method | Strip |
実装方法 | Strip |
Packaging Quantity | 15000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | Standard |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Short Point Cont Pltd Sn |Amp Te Connectivity 5-104481-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Connector, AMPMODU, Short Point Cont Pltd Sn | TE Connectivity 5-104481-2 | RS Americas |
Special Order: SHORT POINT CONT PLTD SN Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 300 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Tin 300 VAC | Connector Contact | Part Number: 5-104481-2 | Internal Number: 5-104481-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-104481-2?
Additional datasheets, footprints and schematics for 5-104481-2 are listed on our Part Details page. You can also find images and similar parts to 5-104481-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104481-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104481-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104481-2 fall under?
The 5-104481-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-104481-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104481-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104481-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104481-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5-104481-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104481-2 often in real-time on the comparison pages.
What if I can't find stock of 5-104481-2?
You can fill out our help required form which you can use to request a quote for 5-104481-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.