5-104076-7 PCB Connectors by TE Connectivity

50 SYS50 HDR DRST SHRD W/SL SN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.19

Distributor Stock
Logo for Newark
Newark
from US$15.76
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$19.28
392
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$17.00
392
in stock
Buy Now
Logo for Farnell
Farnell
from US$31.84
322
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$14.19
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Post Size .381mm, .015in
Connector Profile Standard
Number of Positions 50
PCB Mount Orientation Vertical
Connector Contact Load Condition Fully Loaded
Number of Rows 2
Mating Post Length 2.54mm, .1in
Contact Underplating Material Nickel
Contact Current Rating (Max) 1A
Contact Mating Area Plating Material Thickness 30µin
Contact Mating Area Plating Material Gold
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Tin
Contact Type Pin
Contact Shape & Form Round
PCB Contact Termination Area Plating Material Thickness 150 – 250µin
端子の下地めっきの材料 Nickel
PCB Thickness (Recommended) .055in, 1.4mm
Row-to-Row Spacing .1in, 2.54mm
Operating Voltage 30VAC
Dielectric Withstanding Voltage 500 V
Housing Color Black
Centerline (Pitch) .05in, 1.27mm
Number of Shrouded Sides 4
Housing Material Thermoplastic
Zugelassene Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Approved Standards CSA LR7189, UL E28476
Mating Alignment Type Polarization
Mating Alignment With
Strain Relief Without
PCB Mount Retention Without
Panel Mount Feature Without
Solder Process Feature Board Standoff
実装方法 Tube, Box & Tube
Packaging Method Tube, Box & Tube
Packaging Quantity 14
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 2.54mm, .1in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C

Compatible Parts


Alternative Descriptions

Connectors 50 SYS50 HDR DRST SHRD W/SL SN | Rapid Electronics
PIN HEADERS | Farnell
50 Sys50 Hdr Drst Shrd W/Sl Sn |Amp Te Connectivity 5-104076-7 | Newark Electronics
Conn Shrouded Header HDR 50 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-104076-7?

Additional datasheets, footprints and schematics for 5-104076-7 are listed on our Part Details page. You can also find images and similar parts to 5-104076-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-104076-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104076-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-104076-7 fall under?

The 5-104076-7 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-104076-7 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104076-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-104076-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-104076-7 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 5-104076-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-104076-7 often in real-time on the comparison pages.

What if I can't find stock of 5-104076-7?

You can fill out our help required form which you can use to request a quote for 5-104076-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay