5-104076-1 PCB Connectors by TE Connectivity

20 SYS50 HDR DRST SHRD W/SL SN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.66

Distributor Stock
Logo for Newark
Newark
from US$4.06
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.66
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.53
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$4.16
-
Buy Now
Logo for TE Store
TE Store
from US$10.22
-
Buy Now

Specifications

Connector Profile Standard
Post Size .381mm, .015in
Number of Positions 20
PCB Mount Orientation Vertical
Connector Contact Load Condition Fully Loaded
Number of Rows 2
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Contact Type Pin
Contact Mating Area Plating Material Gold
Mating Post Length 2.54mm, .1in
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) 1A
Contact Mating Area Plating Material Thickness 30µin
Contact Base Material Phosphor Bronze
Contact Shape & Form Round
PCB Contact Termination Area Plating Material Thickness 150 – 250µin
PCB Thickness (Recommended) 1.4mm, .055in
Row-to-Row Spacing 2.54mm, .1in
Dielectric Withstanding Voltage 500 V
Operating Voltage 30VAC
Housing Material Thermoplastic
Centerline (Pitch) .05in, 1.27mm
Housing Color Black
Number of Shrouded Sides 4
Approved Standards CSA LR7189, UL E28476
Zugelassene Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
Mating Alignment With
Strain Relief Without
PCB Mount Retention Without
Mating Alignment Type Polarization
Solder Process Feature Board Standoff
実装方法 Tube, Box & Tube
Packaging Quantity 31
Packaging Method Box & Tube, Tube
Connector & Contact Terminates To Printed Circuit Board
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length 2.54mm, .1in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C

Compatible Parts


Alternative Descriptions

20 Sys50 Hdr Drst Shrd W/Sl Sn |Amp Te Connectivity 5-104076-1 | Newark Electronics
Conn Shrouded Header HDR 20 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America
Connector, AMPMODU, 20 Sys50 Hdr Drst Shrd W/Sl Sn | TE Connectivity 5-104076-1 | RS Americas
Special Order: 20 SYS50 HDR DRST SHRD W/SL SN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 20 | PCB Header & Receptacle | Part Number: 5-104076-1 | Internal Number: 5-104076-1 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-104076-1?

Additional datasheets, footprints and schematics for 5-104076-1 are listed on our Part Details page. You can also find images and similar parts to 5-104076-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-104076-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104076-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-104076-1 fall under?

The 5-104076-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-104076-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104076-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-104076-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-104076-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Avnet Asia and TE Store have stock available or on a lead time for 5-104076-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-104076-1 often in real-time on the comparison pages.

What if I can't find stock of 5-104076-1?

You can fill out our help required form which you can use to request a quote for 5-104076-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay