5-104071-5 PCB Connectors by TE Connectivity

25 SYSTEM 50 HDR SRST SHRD SN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.07

Distributor Stock
Logo for Distrelec
Distrelec
from US$7.22
897
in stock
Buy Now
Logo for TE Store
TE Store
from US$14.70
971
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5.33
897
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.09
897
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.49
728
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.47
244
in stock
Buy Now
Logo for element14
element14
from US$6.06
244
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.07
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.31
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Post Size .015in, .381mm
Connector Profile Standard
PCB Mount Orientation Vertical
Number of Positions 25
Number of Rows 1
Connector Contact Load Condition Fully Loaded
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Contact Type Pin
Contact Mating Area Plating Material Gold
Mating Post Length 2.54mm, .1in
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) 1A
Contact Mating Area Plating Material Thickness 30µin
Contact Base Material Phosphor Bronze
Contact Shape & Form Round
PCB Contact Termination Area Plating Material Thickness 150 – 250µin
Row-to-Row Spacing 2.54mm, .1in
PCB Thickness (Recommended) .055in, 1.4mm
Operating Voltage 30VAC
Dielectric Withstanding Voltage 500 V
Number of Shrouded Sides 2
Centerline (Pitch) 1.27mm, .05in
Housing Color Black
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
Zugelassene Standards CSA LR7189, UL E28476
Approved Standards CSA LR7189, UL E28476
Mating Retention With
Panel Mount Feature Without
Mating Alignment With
Mating Retention Type Detent Latching
Mating Alignment Type Polarization
PCB Mount Retention Without
Strain Relief Without
Comment **Position identification feature omitted on 4, 5 and 6-position headers.
Packaging Method Box & Tube, Tube
実装方法 Tube, Box & Tube
Packaging Quantity 13
PCB Connector Assembly Type PCB Mount Header
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .1in, 2.54mm
Operating Temperature Range -65 – 105°C

Compatible Parts


Alternative Descriptions

25 SYSTEM 50 HDR SRST SHRD SN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 25 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 25 | PCB Header & Receptacle | Part Number: 5-104071-5 | Internal Number: 5-104071-5 | TE Connectivity | TE Store
TE Connectivity - AMP PCB Conn 25 SYSTEM 50 HDR SRST SHRD SN | Distrelec
CONN, HEADER, 25POS, 1ROW, 1.27MM, TH | Farnell
Wire-Board Connector, Header, 25 Position, 0.05In | Newark Electronics
WIRE-BOARD CONNECTOR, HEADER, 25 POSITION, 0.05IN | element14
Conn Shrouded Header HDR 25 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America
Connector, AMPMODU, 25 System 50 Hdr Srst Shrd Sn | TE Connectivity 5-104071-5 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-104071-5?

Additional datasheets, footprints and schematics for 5-104071-5 are listed on our Part Details page. You can also find images and similar parts to 5-104071-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-104071-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104071-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-104071-5 fall under?

The 5-104071-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-104071-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104071-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-104071-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-104071-5 have stock available?

Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-104071-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-104071-5 often in real-time on the comparison pages.

What if I can't find stock of 5-104071-5?

You can fill out our help required form which you can use to request a quote for 5-104071-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay