Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.89
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$2.89
|
9,298
in stock
|
Buy Now | |
TE Store
from US$8.49
|
821
in stock
|
Buy Now | |
Rapid Electronics
from US$6.46
|
672
in stock
|
Buy Now | |
Distrelec
from US$5.01
|
672
in stock
|
Buy Now | |
Newark Electronics
from US$4.01
|
21
in stock
|
Buy Now | |
RS
from US$4.63
|
-
|
Buy Now | |
Avnet America
from US$3.23
|
-
|
Buy Now | |
RS Americas
from US$3.30
|
-
|
Buy Now | |
element14
from US$3.91
|
-
|
Buy Now | |
Avnet Asia
from US$3.04
|
-
|
Buy Now | |
Boersig
from US$4.38
|
-
|
Buy Now | |
Farnell
from US$6.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .015in, .381mm |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 20 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Mating Post Length | 2.54mm, .1in |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin |
PCB Thickness (Recommended) | 1.4mm, .055in |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 500 V |
Operating Voltage | 30VAC |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Thermoplastic |
Number of Shrouded Sides | 2 |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Detent Latching |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Alignment | With |
Strain Relief | Without |
Comment | **Position identification feature omitted on 4, 5 and 6-position headers. |
実装方法 | Box & Tube, Tube |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 16 |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .1in, 2.54mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
AMPMODU 20 Position 1.27 mm Single Row Through-Hole Straight Shrouded Header | Future Electronics |
20 SYSTEM 50 HDR SRST SHRD SN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 20 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 20 | PCB Header & Receptacle | Part Number: 5-104071-4 | Internal Number: 5-104071-4 | TE Connectivity | TE Store |
Connectors 20 POS HDR VERT SINGLE ROW | Rapid Electronics |
TE Connectivity - AMP PCB Conn 20 SYSTEM 50 HDR SRST SHRD SN | Distrelec |
Wire-Board Connector, Header, 20 Position, 0.05In | Newark Electronics |
Header 20 way pin 1.27mm AmpModu | RS |
Conn Shrouded Header HDR 20 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America |
PCB Header, 20-Pos, Vertical, 1 Row, AMPMODU System 50 Series | TE Connectivity 5-104071-4 | RS Americas |
CONNECTOR, HEADER, 20POS, 1ROW, 1.27MM | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 5-104071-4?
Additional datasheets, footprints and schematics for 5-104071-4 are listed on our Part Details page. You can also find images and similar parts to 5-104071-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104071-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104071-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104071-4 fall under?
The 5-104071-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104071-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104071-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104071-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104071-4 have stock available?
Authorised distributors including Future Electronics, TE Store, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 5-104071-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104071-4 often in real-time on the comparison pages.
What if I can't find stock of 5-104071-4?
You can fill out our help required form which you can use to request a quote for 5-104071-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.