Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.10
|
234
in stock
|
Buy Now | |
Future Electronics
from US$5.41
|
4,955
in stock
|
Buy Now | |
Heilind Electronics
from US$9.71
|
1,326
in stock
|
Buy Now | |
TE Store
from US$22.23
|
931
in stock
|
Buy Now | |
Newark Electronics
from US$6.64
|
536
in stock
|
Buy Now | |
Rapid Electronics
from US$9.20
|
487
in stock
|
Buy Now | |
Chip One Stop
from US$8.69
|
448
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.71
|
442
in stock
|
Buy Now | |
CoreStaff
from US$6.63
|
320
in stock
|
Buy Now | |
element14
from US$7.63
|
234
in stock
|
Buy Now | |
Distrelec
from US$14.50
|
39
in stock
|
Buy Now | |
Avnet America
from US$7.67
|
-
|
Buy Now | |
RS Americas
from US$9.12
|
-
|
Buy Now | |
Avnet Asia
from US$5.68
|
-
|
Buy Now | |
Boersig
from US$8.42
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .015in, .381mm |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Number of Positions | 50 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Mating Post Length | 2.54mm, .1in |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | .055in, 1.4mm |
Dielectric Withstanding Voltage | 500 V |
Operating Voltage | 30VAC |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Number of Shrouded Sides | 2 |
Housing Material | Thermoplastic |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Mating Retention | With |
Mating Retention Type | Detent Latching |
Solder Process Feature | Board Standoff |
Comment | **Position identification feature omitted on 10 and 12-position headers. |
実装方法 | Box & Tube, Tube |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 13 |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .1in, 2.54mm |
Operating Temperature Range | -65 – 105°C |
AMPMODU 50 Position 1.27 mm Dual Row Through-Hole Straight Shrouded Header | Future Electronics |
50 SYSTEM 50 HDR DRST SHRD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 50 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 50 | PCB Header & Receptacle | Part Number: 5-104068-5 | Internal Number: 5-104068-5 | TE Connectivity | TE Store |
Wire-Board Connector, Header, 50 Position, 0.05In | Newark Electronics |
Connectors 50 POS HDR VERT DUAL ROW | Rapid Electronics |
HEADER, STR, 50WAY, TH | element14 |
TE Connectivity - AMP PCB Conn 50 SYSTEM 50 HDR DRST SHRD | Distrelec |
Conn Shrouded Header HDR 50 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America |
HEADER ASSEMBLY, AMPMODU, SYSTEM 50, 50 POSITION, DUAL ROW, SHROUDED, VERTICAL | TE Connectivity 5-104068-5 | RS Americas |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Header |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Solder |
Lead Spacing | 1.27mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 5-104068-5?
Additional datasheets, footprints and schematics for 5-104068-5 are listed on our Part Details page. You can also find images and similar parts to 5-104068-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104068-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104068-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104068-5 fall under?
The 5-104068-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104068-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104068-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104068-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104068-5 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, TE Store, Newark Electronics and Rapid Electronics have stock available or on a lead time for 5-104068-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104068-5 often in real-time on the comparison pages.
What if I can't find stock of 5-104068-5?
You can fill out our help required form which you can use to request a quote for 5-104068-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.