Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .64mm, .025in |
---|---|
PCB Mount Orientation | Right Angle |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Post Length | 5.85mm, .23in |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Matte |
Product Height | .138in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | Without |
Packaging Method | Carton |
Packaging Quantity | 500 |
実装方法 | Carton |
Header Type | Breakaway |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .09in, 2.29mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | No |
High Temperature Housing | No |
04 Modii Hd Srra B/A .100Cl,lf |Amp Te Connectivity 5-103765-4 | Newark Electronics |
Conn Unshrouded Header HDR 4 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 04 Modii Hd Srra B/A .100Cl, Lf | TE Connectivity 5-103765-4 | RS Americas |
Where can I find additional details, specifications and documents for a 5-103765-4?
Additional datasheets, footprints and schematics for 5-103765-4 are listed on our Part Details page. You can also find images and similar parts to 5-103765-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-103765-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-103765-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-103765-4 fall under?
The 5-103765-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-103765-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-103765-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-103765-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-103765-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 5-103765-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-103765-4 often in real-time on the comparison pages.
What if I can't find stock of 5-103765-4?
You can fill out our help required form which you can use to request a quote for 5-103765-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.