5-103672-1 Part Information

Details for 5-103672-1 by TE Connectivity

Connectors>PCB Connectors>Wire-to-Board Connectors>Wire-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Number of Positions 2
PCB Mount Orientation Right Angle
Number of Rows 1
PCB Contact Termination Area Plating Material Tin
Contact Type Pin
PCB Contact Termination Area Plating Material Thickness 2.54µm, 100µin
Contact Base Material Brass
Contact Mating Area Plating Material Thickness 100µin, 2.54µm
Contact Mating Area Plating Material Finish Matte
Contact Shape & Form Square
Contact Mating Area Plating Material Tin
Mating Post Length .23in, 5.84mm
PCB Contact Termination Area Plating Material Finish Matte
Contact Retention Within Housing With
Contact Current Rating (Max) 3A
コネクタの高さ 13.59mm
Connector Length .3in, 7.62mm
PCB Thickness (Recommended) 1.57mm, .062in
Connector Height 13.59mm, .535in
Row-to-Row Spacing .1in, 2.54mm
Insulation Resistance 5000MΩ
Dielectric Withstanding Voltage (Max) 600V
Termination Resistance 15mΩ
Housing Material Thermoplastic
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
UL Flammability Rating UL 94V-0
Zugelassene Standards CSA LR7189, UL E28476
Approved Standards CSA LR7189, UL E28476
PCB Mount Retention Type Hold-Down
Strain Relief Without
PCB Mount Retention With
Mating Retention With
PCB Mount Alignment Without
Contact Retention Type Within Housing Locking Lance
Circuit Application Signal
Comment Use Keying Tool No. 91417-1 to remove post for keying.
Packaging Method Tube/Box, Tube
実装方法 Tube, Tube/Box
Packaging Quantity 70
Connector & Contact Terminates To Printed Circuit Board
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length 3.3mm, .13in
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC), Crimp
Temperature Rating High
Operating Temperature Range -65 – 105°C
RoHS Compliant ELV Compliant Reflow solder capable to 260°C
Status: Active
Product Code: 6258
Global Product Line: 296
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:-; Connector Shroud:Shrouded; Contact Material:Brass; Gender:HeaderRoHS Compliant: Yes | Newark Electronics
  • Conn Shrouded Header HDR 2 POS 2.54mm Solder RA Thru-Hole Tube | Avnet America
  • PCB Header, 2.54mm, 2 Way, 1 Row Right Angle, Crimp, IDC, 3A, AMPMODU MTE Series | Allied Electronics & Automation
  • Conn Shrouded Header HDR 2 POS 2.54mm Solder RA Thru-Hole Tube | Avnet Europe
  • 02 MTE HDR SRRA LATCH W/HLDWN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 2.54 mm PCB Mount Header Right Angle Wire-to-Board 2 | Header & Receptacle | Part Number: 5-103672-1 | Internal Number: 5-103672-1 | 2.54 mm | TE Connectivity | TE Store
  • AMPMODU 2 Position Through-Hole Single Row Right Angle 2.54 mm Header | Future Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-103672-1?

Additional datasheets, footprints and schematics for 5-103672-1 are listed in our Part Details tab. You can also find the 5-103672-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-103672-1 in the Pricing & Inventory tab next to part details. You can view 5-103672-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-103672-1 fall under?

The 5-103672-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-103672-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-103672-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-103672-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 5-103672-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation, Avnet Europe and TE Store have stock available or on a lead time for 5-103672-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-103672-1 often in real-time on the comparison pages.

What if I can't find stock of 5-103672-1?

You can fill out our help required form which you can use to request a quote for 5-103672-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 5-103672-1

Loading...
Loading Results for 5-103672-1