Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
1,896
in stock
|
Buy Now | |
TE Store
from US$2.23
|
24,682
in stock
|
Buy Now | |
Future Electronics
from US$0.67
|
1,466
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
335
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,272
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$0.81
|
-
|
Buy Now | |
element14
from US$1.19
|
-
|
Buy Now | |
Boersig
from US$0.89
|
-
|
Buy Now | |
TTI Europe
from US$0.65
|
-
|
Buy Now | |
Farnell
from US$1.20
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 2.54µm |
Contact Mating Area Plating Material Finish | Matte |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Tin |
Mating Post Length | .23in, 5.84mm |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Retention Within Housing | With |
Connector Height | 13.59mm, .535in |
Connector Length | 10.16mm, .4in |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 13.59mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Hold-Down |
Mating Retention | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Contact Retention Type Within Housing | Locking Lance |
Strain Relief | Without |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
Packaging Method | Tube, Tube/Box |
実装方法 | Tube/Box, Tube |
Packaging Quantity | 52 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
03 MTE HDR SRST LATCH .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 5-103639-2 | Internal Number: 5-103639-2 | TE Connectivity | TE Store |
Header vert 3 way latch 2.54mm AmpModu | RS |
AMPMODU 3 Position 2.54 mm Single Row Through-Hole Straight Header | Future Electronics |
Wire-Board Connector Header 3 Position, 2.54Mm | Newark Electronics |
Conn Shrouded Header HDR 3 POS 2.54mm Solder ST Thru-Hole Tube | Avnet Abacus |
PCB Mount Header, 03, Shrouded w/ Latch, .100CL, AMPMODU MTE Series | TE Connectivity 5-103639-2 | RS Americas |
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | AMPMODU MTE Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 5-103639-2?
Additional datasheets, footprints and schematics for 5-103639-2 are listed on our Part Details page. You can also find images and similar parts to 5-103639-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-103639-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-103639-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-103639-2 fall under?
The 5-103639-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-103639-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-103639-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-103639-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-103639-2 have stock available?
Authorised distributors including TE Store, RS, Future Electronics, Newark Electronics and Avnet Abacus have stock available or on a lead time for 5-103639-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-103639-2 often in real-time on the comparison pages.
What if I can't find stock of 5-103639-2?
You can fill out our help required form which you can use to request a quote for 5-103639-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.