Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
3,932
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
8,916
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
8,916
in stock
|
Buy Now | |
TE Store
from US$1.12
|
4,955
in stock
|
Buy Now | |
element14
from US$0.57
|
3,932
in stock
|
Buy Now | |
Rapid Electronics
from US$0.65
|
568
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
568
in stock
|
Buy Now | |
Distrelec
from US$0.74
|
568
in stock
|
Buy Now | |
SOS electronic
from US$0.63
|
210
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 100µin, 2.54µm |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Mating Post Length | .23in, 5.84mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .274in, 6.98mm |
Connector Length | 7.62mm, .3in |
コネクタの高さ | 6.98mm |
Termination Resistance | 15mΩ |
Dielectric Withstanding Voltage (Max) | 600V |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Mating Retention | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Strain Relief | Without |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
実装方法 | Tube, Tube/Box |
Packaging Method | Tube/Box, Tube |
Packaging Quantity | 70 |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .13in, 3.3mm |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
Wire-Board Connector Header 2 Position, 2.54Mm | Newark Electronics |
Conn Shrouded Header HDR 2 POS 2.54mm Solder RA Thru-Hole Tube | Avnet America |
02 MTE HDR SRRA LATCH.100CL LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 2 | PCB Header & Receptacle | Part Number: 5-103634-1 | Internal Number: 5-103634-1 | TE Connectivity | TE Store |
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM | element14 |
LATCHING HDR SHRD 2P W/O HOLD-DN TIN CONT | Rapid Electronics |
TE Connectivity - AMP PCB Connector 02 MTE HDR SRRA LATCH LF | Distrelec |
Connector Housing AMPMODU MTE M 2P P2,54mm THT Right Angle | SOS electronic |
2 Position 2.54mm Pitch AMPMODU« MTE Series Shrouded Through Hole Header | Future Electronics |
PCB Header, 2.54mm, 2 Way, 1Row, Right Angle, IDC, 3A, AMPMODU MTE Series | TE Connectivity 5-103634-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | AMPMODU MTE Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Right Angle |
Where can I find additional details, specifications and documents for a 5-103634-1?
Additional datasheets, footprints and schematics for 5-103634-1 are listed on our Part Details page. You can also find images and similar parts to 5-103634-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-103634-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-103634-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-103634-1 fall under?
The 5-103634-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-103634-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-103634-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-103634-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-103634-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, element14 and Farnell have stock available or on a lead time for 5-103634-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-103634-1 often in real-time on the comparison pages.
What if I can't find stock of 5-103634-1?
You can fill out our help required form which you can use to request a quote for 5-103634-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.