5-103361-2 PCB Connectors by TE Connectivity

04 MODII HDR SRRA SHRD LF

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Arrow Electronics Arrow Electronics
2,816 units
Buy Now
Logo for Chip One Stop Chip One Stop
2,595 units
Buy Now
Logo for TE Store TE Store
2,387 units
Buy Now
Logo for element14 element14
657 units
Buy Now
Logo for PEI-Genesis PEI-Genesis
377 units
Buy Now
Logo for Avnet America Avnet America
231 units
Buy Now
Logo for Newark Electronics Newark Electronics
59 units
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Post Size .64mm, .025in
Connector Profile Standard
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Right Angle
Number of Rows 1
Number of Positions 4
Contact Current Rating (Max) 3A
Contact Mating Area Plating Material Gold
Contact Type Pin
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Thickness 30µin
Contact Shape & Form Square
端子の下地めっきの材料 Nickel
Mating Post Length 6.1mm, .24in
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Shrouded End Dimension 1.778mm, .07in
PCB Thickness (Recommended) .055in, 1.4mm
Row-to-Row Spacing .1in, 2.54mm
Dielectric Withstanding Voltage 750 Vrms
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
Housing Material Thermoplastic
Number of Shrouded Sides 4
UL Flammability Rating UL 94V-0
Zugelassene Standards UL E28476, CSA LR7189
Approved Standards UL E28476, CSA LR7189
Panel Mount Feature Without
Mating Alignment Type Polarization
Strain Relief Without
PCB Mount Retention Without
Mating Alignment With
Solder Process Feature Board Standoff
Packaging Quantity 40
Packaging Method Tube
実装方法 Tube
Connector & Contact Terminates To Printed Circuit Board
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Header
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 2.79mm, .11in
Operating Temperature Range -65 – 105°C
High Temperature Housing No

Compatible Parts


Alternative Descriptions

04 MODII HDR SRRA SHRD LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 4 | PCB Header & Receptacle | Part Number: 5-103361-2 | Internal Number: 5-103361-2 | TE Connectivity | TE Store
HEADER, RIGHT ANGLE, 1ROW, 4WAY | Farnell
Board Connector 4 Contact(s) | PEI-Genesis
Conn Shrouded Header HDR 4 POS 2.54mm Solder RA Thru-Hole | Avnet America
Connector Systems:Wire-to-Board | Newark Electronics
Connector Shrouded Header 4 Position 2.54mm Solder | Jameco Electronics
PCB Header, Shrouded, .100, 4-Pos, 6.10 mm, 1 Row, AMPMODU Mod II Series | Allied Electronics
TE Connectivity - AMP PCB Connector 04 MODII HDR SRRA SHRD LF | Distrelec

More Parts in Multiple Configuration PCB Headers & Receptacles


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-103361-2?

Additional datasheets, footprints and schematics for 5-103361-2 are listed on our Part Details page. You can also find images and similar parts to 5-103361-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-103361-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-103361-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-103361-2 fall under?

The 5-103361-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-103361-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-103361-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-103361-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-103361-2 have stock available?

Authorised distributors including Arrow Electronics, Chip One Stop, TE Store, Farnell and element14 have stock available or on a lead time for 5-103361-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-103361-2 often in real-time on the comparison pages.

What if I can't find stock of 5-103361-2?

You can fill out our help required form which you can use to request a quote for 5-103361-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay