Prices starting from US$0.99
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.79 |
-2,147,483,648
|
Buy Now | |
Chip One Stop | US$1.51 |
10,709
|
Buy Now | |
Distrelec | US$1.94 |
10,709
|
Buy Now | |
TE Store | US$2.37 |
4,616
|
Buy Now | |
Future Electronics | US$1.26 |
3,286
|
Buy Now | |
Avnet America | US$0.99 |
2,040
|
Buy Now | |
element14 | US$1.43 |
1,630
|
Buy Now | |
Farnell | US$1.55 |
1,630
|
Buy Now | |
Newark Electronics | US$1.79 |
327
|
Buy Now | |
RS Americas | US$1.79 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Number of Positions | 3 |
Connector Contact Load Condition | Fully Loaded |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Mating Post Length | .24in, 6.1mm |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Square |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | 1.4mm, .055in |
Shrouded End Dimension | 1.778mm, .07in |
Dielectric Withstanding Voltage | 750 Vrms |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Number of Shrouded Sides | 4 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
実装方法 | Tube |
Packaging Quantity | 50 |
Packaging Method | Tube |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.79mm, .11in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
TE Connectivity - AMP PCB Connector 03 MODII HDR SRRA SHRD LF | Distrelec |
03 MODII HDR SRRA SHRD LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 3 | PCB Header & Receptacle | Part Number: 5-103361-1 | Internal Number: 5-103361-1 | TE Connectivity | TE Store |
AMPMODU 3 Position Through Hole Single Row Right Angle .100 Inch Shrouded Header | Future Electronics |
Conn Shrouded Header HDR 3 POS 2.54mm Solder RA Thru-Hole | Avnet America |
HEADER, RIGHT ANGLE, 1ROW, 3WAY | element14 |
Wire-Board Connector Header 3 Position, 2.54Mm | Newark Electronics |
2.54mm,Header,shrd,SR,3W,90°,Au | RS |
PCB Header, IDC Plug, 3-C, Solder, Thru-Hole, Shrouded, AMPMODU Headers Series | TE Connectivity 5-103361-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5-103361-1?
Additional datasheets, footprints and schematics for 5-103361-1 are listed on our Part Details page. You can also find images and similar parts to 5-103361-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-103361-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-103361-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-103361-1 fall under?
The 5-103361-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-103361-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-103361-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-103361-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-103361-1 have stock available?
Authorised distributors including Chip One Stop, Distrelec, TE Store, Future Electronics and Avnet America have stock available or on a lead time for 5-103361-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-103361-1 often in real-time on the comparison pages.
What if I can't find stock of 5-103361-1?
You can fill out our help required form which you can use to request a quote for 5-103361-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.