Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.03
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.10
|
6,866
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
2,568
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.10
|
2,288
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
8
in stock
|
Buy Now | |
RS Americas
from US$1.09
|
-
|
Buy Now | |
Avnet Asia
from US$1.09
|
-
|
Buy Now | |
TE Store
from US$1.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Number of Positions | 10 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Mating Post Length | 5.84mm, .23in |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Comment | Headers may be broken to desired number of positions using Hand Tool No. 91406-1, or Tool Kit No. 314818-1. Other tail lengths are available, consult TE Connectivity. |
Packaging Quantity | 100 |
Packaging Method | Carton |
実装方法 | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Conn Unshrouded Header HDR 10 POS 2.54mm Solder RA Thru-Hole | Avnet America |
10 Modii Hdr Drra B/A .100 Cl Lf |Amp Te Connectivity 5-103330-5 | Newark Electronics |
Connector, AMPMODU, 10 Modii Hdr Drra B/A .100 Cl Lf | TE Connectivity 5-103330-5 | RS Americas |
Special Order: 10 MODII HDR DRRA B/A .100 CL LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 10 | PCB Header & Receptacle | Part Number: 5-103330-5 | Internal Number: 5-103330-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-103330-5?
Additional datasheets, footprints and schematics for 5-103330-5 are listed on our Part Details page. You can also find images and similar parts to 5-103330-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-103330-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-103330-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-103330-5 fall under?
The 5-103330-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-103330-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-103330-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-103330-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-103330-5 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Heilind Electronics Asia, Avnet America and Newark Electronics have stock available or on a lead time for 5-103330-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-103330-5 often in real-time on the comparison pages.
What if I can't find stock of 5-103330-5?
You can fill out our help required form which you can use to request a quote for 5-103330-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.