5-103326-3 PCB Connectors by TE Connectivity

06 MODII HDR DRRA B/A .100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.84

Distributor Stock
Logo for Newark
Newark
from US$0.94
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.84
-
Buy Now

Specifications

Post Size .025in, .64mm
Number of Rows 2
Number of Positions 6
PCB Mount Orientation Right Angle
Connector Contact Load Condition Fully Loaded
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Thickness 15µin
Contact Shape & Form Square
端子の下地めっきの材料 Nickel
Mating Post Length .23in, 5.84mm
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Finish Matte
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) 3A
Contact Type Pin
Row-to-Row Spacing .1in, 2.54mm
Dielectric Withstanding Voltage 750 V
Centerline (Pitch) 2.54mm, .1in
Housing Color Black
Housing Material Thermoplastic
Approved Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Zugelassene Standards UL E28476, CSA LR7189
Mating Alignment Without
Panel Mount Feature Without
PCB Mount Retention Without
Strain Relief Without
Comment Headers may be broken to desired number of positions using Hand Tool No. 91406-1, or Tool Kit No. 314818-1. Other tail lengths are available, consult TE Connectivity.
実装方法 Tray
Packaging Quantity 100
Packaging Method Tray
Connector & Contact Terminates To Printed Circuit Board
Header Type Breakaway
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length .12in, 3.05mm
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Housing No
Operating Temperature Range -65 – 105°C

Alternative Descriptions

06 Modii Hdr Drra B/A .100Cl |Amp Te Connectivity 5-103326-3 | Newark Electronics
Conn Unshrouded Header HDR 6 POS 2.54mm Solder RA Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-103326-3?

Additional datasheets, footprints and schematics for 5-103326-3 are listed on our Part Details page. You can also find images and similar parts to 5-103326-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-103326-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-103326-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-103326-3 fall under?

The 5-103326-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-103326-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-103326-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-103326-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-103326-3 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5-103326-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-103326-3 often in real-time on the comparison pages.

What if I can't find stock of 5-103326-3?

You can fill out our help required form which you can use to request a quote for 5-103326-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay