Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Post Size | .64mm, .025in |
---|---|
PCB Mount Orientation | Right Angle |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Number of Positions | 10 |
Contact Mating Area Plating Material | Tin |
Mating Post Length | 8.08mm, .318in |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Alignment | Without |
Strain Relief | Without |
Comment | Headers may be broken to desired number of positions using Hand Tool No. 91406-1, or Tool Kit No. 314818-1. Other tail lengths are available, consult TE Connectivity. |
Packaging Quantity | 50 |
実装方法 | Package |
Packaging Method | Package |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .11in, 2.79mm |
High Temperature Housing | No |
Dual Row 10 Position 2.54 mm Spacing Right Angle Mount Breakaway Plug Header | Future Electronics |
10 Modii Hdr Drra B/A .100Cl Lf |Amp Te Connectivity 5-103324-5 | Newark Electronics |
Conn Unshrouded Header HDR 10 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 10 Modii Hdr Drra B/A .100Cl Lf | TE Connectivity 5-103324-5 | RS Americas |
Special Order: 10 MODII HDR DRRA B/A .100CL LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 10 | PCB Header & Receptacle | Part Number: 5-103324-5 | Internal Number: 5-103324-5 | TE Connectivity | TE Store |
10 MODII HDR DRRA B-A .100CL L | Power and Signal Group |
Where can I find additional details, specifications and documents for a 5-103324-5?
Additional datasheets, footprints and schematics for 5-103324-5 are listed on our Part Details page. You can also find images and similar parts to 5-103324-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-103324-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-103324-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-103324-5 fall under?
The 5-103324-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-103324-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-103324-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-103324-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-103324-5 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 5-103324-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-103324-5 often in real-time on the comparison pages.
What if I can't find stock of 5-103324-5?
You can fill out our help required form which you can use to request a quote for 5-103324-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.