Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.37
|
26,675
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
6,796
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
6,796
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
6,796
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
6,796
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.37
|
6,224
in stock
|
Buy Now | |
TE Store
from US$0.75
|
502
in stock
|
Buy Now | |
Conrad
from US$0.76
|
113
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Boersig
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Base Material | Copper-Tin-Phosphor Bronze |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Tin |
Wire Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Current Rating (Max) | 3A |
Accepts Wire Insulation Diameter Range | .061in, 1.55mm |
Wire Size | .12 – .4mm², 26 – 22AWG |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 250VAC |
Termination Resistance | 12mΩ |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
For Use With | Pin Contact |
Circuit Application | Power & Signal |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Applied Pressure | Intermediate |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Mod Iv Recp Lp Lf |Amp Te Connectivity 5-103171-5 | Newark Electronics |
Headers&Wire Housings INTERMEDIATE 26-22 | Rapid Electronics |
TE Connectivity - AMP WTB Contact MOD IV RECP LP LF | Distrelec |
MOD IV RECP LP LF Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Tin 250 VAC | Connector Contact | Part Number: 5-103171-5 | Internal Number: 5-103171-5 | TE Connectivity | TE Store |
Content: 1 pc(s) | Conrad |
AMPMODU Mod IV Series 26-22 AWG Wire to Cable Crimp Insulated Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
AMPMODU Mod IV PCB Contact Receptacle, Female, Crimp, Gold Plating | TE Connectivity 5-103171-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Product Range | AMPMODU Mod IV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Mod IV.v Series Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-103171-5?
Additional datasheets, footprints and schematics for 5-103171-5 are listed on our Part Details page. You can also find images and similar parts to 5-103171-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-103171-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-103171-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-103171-5 fall under?
The 5-103171-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-103171-5 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-103171-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-103171-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-103171-5 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5-103171-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-103171-5 often in real-time on the comparison pages.
What if I can't find stock of 5-103171-5?
You can fill out our help required form which you can use to request a quote for 5-103171-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.