Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Contact Mating Area Plating Material | Gold |
---|---|
Wire Contact Termination Area Plating Material Finish | Matte |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper-Tin-Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Current Rating (Max) | 3A |
Accepts Wire Insulation Diameter Range | 1.55mm, .061in |
Wire Size | .12 – .4mm², 26 – 22AWG |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | Pin Contact |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Quantity | 12500 |
Packaging Method | Strip |
実装方法 | Strip |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Applied Pressure | Intermediate |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
MOD IV RECP PLTD 30 DPLX LF Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Tin 250 VAC | Connector Contact | Part Number: 5-103171-4 | Internal Number: 5-103171-4 | TE Connectivity | TE Store |
Contact, Receptacle, 26-22Awg, Crimp, Full Reel | Newark Electronics |
AMPMODU 30 Micro Inches Gold 26 22 AWG Crimp Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MOD IV RECP PLTD 30 DPLX LF | TE Connectivity 5-103171-4 | RS Americas |
CONTACT, SOCKET, 26AWG-22AWG, CRIMP | Farnell |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Product Range | AMPMODU Mod IV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Min | 26AWG |
Where can I find additional details, specifications and documents for a 5-103171-4?
Additional datasheets, footprints and schematics for 5-103171-4 are listed on our Part Details page. You can also find images and similar parts to 5-103171-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-103171-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-103171-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-103171-4 fall under?
The 5-103171-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-103171-4 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-103171-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-103171-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-103171-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5-103171-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-103171-4 often in real-time on the comparison pages.
What if I can't find stock of 5-103171-4?
You can fill out our help required form which you can use to request a quote for 5-103171-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.