Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Cavities | 6 |
---|---|
Number of Rows | 2 |
Number of Positions | 6 |
Panel Gasket | No |
端子のタイプ | Socket |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 3A |
Contact Layout | Matrix |
Contact Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Height | 6.1mm, .24in |
Insulation Diameter (Max) | .05in, 1.27mm |
Wire Size | .13 – .3mm², 26 – 22AWG |
幅 | 15.24mm |
Length | .3in, 7.62mm |
Width | .6in |
Operating Voltage | 350VDC, 250VAC |
Housing Material | PBT |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Circuit Identification Feature | With |
CSA File Number | LR 7189 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
UL File Number | E28476 |
Mating Alignment | With |
Contact Retention Type | Locking Lance |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Contact Retention | With |
Panel Mount | No |
Circuit Application | Signal |
Packaging Quantity | 410 |
Packaging Method | Tray |
Connector System | Wire-to-Board |
Connector Type | Connector Assembly |
Sealable | No |
Housing Type | Receptacle Housing |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Row-to-Row Spacing | 2.54mm, .1in |
Product Type | Connector |
Insertion Force | High |
Product Style | Assembly |
Shielded | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
06 ampmodu mt assy dr.sn Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: Without Connector Assembly Receptacle With Polarization | Standard Rectangular Connector | Part Number: 5-102694-1 | Internal Number: 5-102694-1 | TE Connectivity | TE Store |
06 Ampmodu Mt Assy Dr.sn |Amp Te Connectivity 5-102694-1 | Newark Electronics |
Conn IDC Connector RCP 6 POS 2.54mm IDT ST Cable Mount | Avnet America |
06 AMPMODU MT ASSY DR.SN | Farnell |
Where can I find additional details, specifications and documents for a 5-102694-1?
Additional datasheets, footprints and schematics for 5-102694-1 are listed on our Part Details page. You can also find images and similar parts to 5-102694-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-102694-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-102694-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-102694-1 fall under?
The 5-102694-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-102694-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-102694-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-102694-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-102694-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 5-102694-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-102694-1 often in real-time on the comparison pages.
What if I can't find stock of 5-102694-1?
You can fill out our help required form which you can use to request a quote for 5-102694-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.