Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.36
|
53
in stock
|
Buy Now | |
Future Electronics
from US$1.25
|
11,000
in stock
|
Buy Now | |
TE Store
from US$2.69
|
3,450
in stock
|
Buy Now | |
Heilind Electronics
from US$1.99
|
2,290
in stock
|
Buy Now | |
TTI Europe
from US$1.58
|
2,208
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
1,943
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.99
|
534
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
53
in stock
|
Buy Now | |
element14
from US$1.34
|
53
in stock
|
Buy Now | |
RS Americas
from US$1.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Number of Positions | 8 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 3A |
Mating Post Length | 8.08mm, .318in |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 15µin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .055in, 1.4mm |
Row-to-Row Spacing | .1in, 2.54mm |
Shrouded End Dimension | 1.68mm, .066in |
Dielectric Withstanding Voltage | 750 Vrms |
Number of Shrouded Sides | 4 |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Window |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Packaging Method | Tray |
Packaging Quantity | 368 |
実装方法 | Tray |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
AMPMODU 8 Position Through-Hole Dual Row Straight 2.54 mm Shrouded Header | Future Electronics |
08 MODII HDR DRST SHRD .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 8 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 8 | PCB Header & Receptacle | Part Number: 5-102618-2 | Internal Number: 5-102618-2 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 8 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, Header, 8Pos, 2Row, 2.54Mm | Newark Electronics |
HEADER, VERTICAL, 2ROW, 8WAY | element14 |
PCB Header, Double Row, Shrouded, 08 .100CL, AMPMODU Mod II Series | TE Connectivity 5-102618-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Approval Category | CSA UL |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Insulation Resistance | 500Mohm |
Lead Spacing | 2.54mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Termination Method | Solder |
Voltage Rating VAC | 300V |
Working Voltage | 300V |
Where can I find additional details, specifications and documents for a 5-102618-2?
Additional datasheets, footprints and schematics for 5-102618-2 are listed on our Part Details page. You can also find images and similar parts to 5-102618-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-102618-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-102618-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-102618-2 fall under?
The 5-102618-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-102618-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-102618-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-102618-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-102618-2 have stock available?
Authorised distributors including Future Electronics, TE Store, Heilind Electronics, TTI Europe and Avnet America have stock available or on a lead time for 5-102618-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-102618-2 often in real-time on the comparison pages.
What if I can't find stock of 5-102618-2?
You can fill out our help required form which you can use to request a quote for 5-102618-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.