5-102617-3 PCB Connectors by TE Connectivity

10 MODII HDR DRRA SHRD LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.43

Distributor Stock
Logo for Newark
Newark
from US$1.80
1,062
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.57
12,960
in stock
Buy Now
Logo for TE Store
TE Store
from US$2.84
4,732
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.62
118
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.28
118
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.43
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.51
-
Buy Now
Logo for element14
element14
from US$1.58
-
Buy Now
Logo for Farnell
Farnell
from US$1.44
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Profile Standard
Post Size .025in, .64mm
Number of Rows 2
PCB Mount Orientation Right Angle
Number of Positions 10
Connector Contact Load Condition Fully Loaded
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Contact Type Pin
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Thickness 15µin
Contact Shape & Form Square
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Contact Current Rating (Max) 3A
Mating Post Length 8.08mm, .318in
Shrouded End Dimension .066in, 1.68mm
Row-to-Row Spacing .1in, 2.54mm
PCB Thickness (Recommended) 1.4mm, .055in
Dielectric Withstanding Voltage 750 Vrms
Number of Shrouded Sides 4
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
Housing Material Thermoplastic
Approved Standards UL E28476, CSA LR7189
Zugelassene Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Mating Alignment With
Panel Mount Feature Without
Mating Alignment Type Polarization
Mating Retention Type Detent Window
Mating Retention With
PCB Mount Retention Without
Strain Relief Without
Solder Process Feature Board Standoff
実装方法 Tray
Packaging Quantity 160
Packaging Method Tray
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length .135in, 3.43mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C
High Temperature Housing No

Alternative Descriptions

AMPMODU 10 Position Through-Hole Dual Row Right Angle .100Shrouded Header | Future Electronics
10 MODII HDR DRRA SHRD LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Board-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Header Right Angle Wire-to-Board 10 | PCB Header & Receptacle | Part Number: 5-102617-3 | Internal Number: 5-102617-3 | TE Connectivity | TE Store
Wire-Board Conn, Header, 10Pos, 2.54Mm | Newark Electronics
Headers&Wire Housings HDR 2X05P R/A T/H | Rapid Electronics
TE Connectivity - AMP PCB Conn 10 MODII HDR DRRA SHRD LF | Distrelec
Conn Shrouded Header HDR 10 POS 2.54mm Solder RA Thru-Hole | Avnet America
Right Angle PCB Header, 10-Way 2 Row, AMPMODU Mod II Series | TE Connectivity 5-102617-3 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-102617-3?

Additional datasheets, footprints and schematics for 5-102617-3 are listed on our Part Details page. You can also find images and similar parts to 5-102617-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-102617-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-102617-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-102617-3 fall under?

The 5-102617-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-102617-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-102617-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-102617-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-102617-3 have stock available?

Authorised distributors including Future Electronics, TE Store, Newark Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 5-102617-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-102617-3 often in real-time on the comparison pages.

What if I can't find stock of 5-102617-3?

You can fill out our help required form which you can use to request a quote for 5-102617-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay