5-102589-7 Part Information

Details for 5-102589-7 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Post Size .025in, .64mm
PCB Mount Orientation Right Angle
Number of Positions 60
Number of Rows 2
PCB Contact Termination Area Plating Material Tin
Contact Type Pin
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Thickness 15µin, .381µm
Contact Layout Inline
Contact Shape & Form Square
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 3A
Row-to-Row Spacing .1in, 2.54mm
PCB Thickness (Recommended) .055in, 1.4mm
Termination Resistance 12mΩ
Operating Voltage 250VAC
Housing Color Black
Centerline (Pitch) .1in, 2.54mm
Housing Material Thermoplastic
Approved Standards CSA LE7189, UL E28476
UL Flammability Rating UL 94V-0
Zugelassene Standards UL E28476, CSA LE7189
Mating Retention Without
PCB Mount Alignment Without
Mating Alignment Type Guide Pins
PCB Mount Retention Without
Mating Alignment With
Circuit Application Signal
Assembly Process Feature None
Comment Headers with make first/break last posts can be made available.
Header Type Card Extender, Shrouded
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 3.18mm, .125in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C
RoHS Compliant ELV Compliant Wave solder capable to 240°C
Status: Active
Product Code: 5449
Global Product Line: 303
GPL Description: Industrial

Alternative Part Descriptions

  • 60 MODII 2PC HDR DRRA SHRD, ROHS | Newark Electronics
  • Conn Shrouded Header HDR 60 POS 2.54mm Solder RA Thru-Hole | Avnet America
  • Connector, AMPMODU, 60 Modii 2Pc Hdr Drra Shrd, Rohs | Allied Electronics & Automation
  • Conn Shrouded Header HDR 60 POS 2.54mm Solder RA Thru-Hole | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-102589-7?

Additional datasheets, footprints and schematics for 5-102589-7 are listed in our Part Details tab. You can also find the 5-102589-7 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-102589-7 in the Pricing & Inventory tab next to part details. You can view 5-102589-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-102589-7 fall under?

The 5-102589-7 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-102589-7 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-102589-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-102589-7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 5-102589-7 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation and Avnet Europe have stock available or on a lead time for 5-102589-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-102589-7 often in real-time on the comparison pages.

What if I can't find stock of 5-102589-7?

You can fill out our help required form which you can use to request a quote for 5-102589-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 5-102589-7

Loading...
Loading Results for 5-102589-7