5-102557-1 Part Information

Details for 5-102557-1 by TE Connectivity

Connectors>PCB Connectors>Multiple Configuration PCB Connectors>Multiple Configuration PCB Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Post Size .025in, .64mm
Number of Rows 2
PCB Mount Orientation Vertical
Number of Positions 40
Connector Contact Load Condition Fully Loaded
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Contact Type Pin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Mating Post Length 8.13mm, .32in
Contact Mating Area Plating Material Thickness 30µin
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Contact Current Rating (Max) 3A
Shrouded End Dimension 3.81mm, .15in
Row-to-Row Spacing 2.54mm, .1in
PCB Thickness (Recommended) .093 – .125in, 2.36 – 3.18mm
Dielectric Withstanding Voltage 750 Vrms
Number of Shrouded Sides 4
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
Housing Material Thermoplastic
Zugelassene Standards UL E28476, CSA LE7189
UL Flammability Rating UL 94V-0
Approved Standards UL E28476, CSA LE7189
PCB Mount Retention Type Action/Compliant Tail
Panel Mount Feature Without
Strain Relief Without
Mating Alignment Type Polarization
Mating Alignment With
Mating Retention With
Mating Retention Type Detent Window
PCB Mount Retention With
Packaging Method Tray
実装方法 Tray
Packaging Quantity 50
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Header Type Shrouded
Termination Post & Tail Length 6.35mm, .25in
Termination Method to Printed Circuit Board Through Hole - Press-Fit
High Temperature Housing Yes
Operating Temperature Range -55 – 105°C
RoHS Compliant ELV Compliant Wave solder capable to 240°C
Status: Active
Product Code: 5236
Global Product Line: 014
GPL Description: Industrial

Alternative Part Descriptions

  • 5-102557-1 ROHS COMPLIANT: YES | Newark Electronics
  • Conn Shrouded Header HDR 40 POS 2.54mm Press Fit ST Thru-Hole | Avnet America
  • Connector, AMPMODU, 40 Modii Hdr Drst Shrd A/Pin Lf | Allied Electronics & Automation
  • Conn Shrouded Header HDR 40 POS 2.54mm Press Fit ST Thru-Hole | Avnet Europe
  • 40 MODII HDR DRST SHRD A/PIN LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 40 Centerline (Pitch): 2.54 mm PCB Mount Header Vertical Board-to-Board 40 | Board-To-Board Header & Receptacle | Part Number: 5-102557-1 | Internal Number: 5-102557-1 | 2.54 mm | TE Connectivity | TE Store
  • AMPMODU 40 Position Through-Hole Dual Row Straight 2.54 mm Shrouded Header | Future Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-102557-1?

Additional datasheets, footprints and schematics for 5-102557-1 are listed in our Part Details tab. You can also find the 5-102557-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-102557-1 in the Pricing & Inventory tab next to part details. You can view 5-102557-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-102557-1 fall under?

The 5-102557-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-102557-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-102557-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-102557-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 5-102557-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation, Avnet Europe and TE Store have stock available or on a lead time for 5-102557-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-102557-1 often in real-time on the comparison pages.

What if I can't find stock of 5-102557-1?

You can fill out our help required form which you can use to request a quote for 5-102557-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 5-102557-1

Loading...
Loading Results for 5-102557-1