Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.42
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.96
|
169
in stock
|
Buy Now | |
TE Store
from US$18.27
|
558
in stock
|
Buy Now | |
element14
from US$6.76
|
169
in stock
|
Buy Now | |
Farnell
from US$6.32
|
169
in stock
|
Buy Now | |
Rapid Electronics
from US$12.10
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$12.80
|
20
in stock
|
Buy Now | |
Distrelec
from US$8.62
|
20
in stock
|
Buy Now | |
Avnet America
from US$5.42
|
-
|
Buy Now | |
RS Americas
from US$7.61
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 14 |
---|---|
Stamped | Yes |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Connector Length | .7in, 17.78mm |
Accepts Wire Insulation Diameter Range | 1.27mm, .05in |
Connector Height | 6.1mm, .24in |
Row-to-Row Spacing | .1in, 2.54mm |
Wire Size | .12 – .326mm², 26 – 22AWG |
コネクタの高さ | 6.1mm |
Insulation Resistance | 5000MΩ |
Termination Resistance | 15mΩ |
Dielectric Withstanding Voltage (Max) | 600V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
For Use With | Header |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 170 |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Applied Pressure | Standard |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
14 AMPMODU MT ASSY DR.100CL SN Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 14 Centerline (Pitch): .1 in Connector Assembly Receptacle Wire-to-Board 14 | Wire-To-Board Connector Assembly & Housing | Part Number: 5-102398-5 | Internal Number: 5-102398-5 | .1" | TE Connectivity | TE Store |
Wire-Board Connector Receptacle 14 Position, 2.54Mm | Newark Electronics |
WIRE-BOARD CONNECTOR RECEPTACLE 14 POSITION, 2.54MM | element14 |
Headers&Wire Housings HSG DUAL 14P 26-22 | Rapid Electronics |
TE Connectivity 14 AMPMODU MT ASSY DR.100CL SN Board Con | Distrelec |
Conn IDC Connector RCP 14 POS 2.54mm IDT ST Cable Mount | Avnet America |
14 AMPMODU MT ASSY DR.100CL SN | TE Connectivity 5-102398-5 | RS Americas |
Where can I find additional details, specifications and documents for a 5-102398-5?
Additional datasheets, footprints and schematics for 5-102398-5 are listed on our Part Details page. You can also find images and similar parts to 5-102398-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-102398-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-102398-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-102398-5 fall under?
The 5-102398-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-102398-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-102398-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-102398-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-102398-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 5-102398-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-102398-5 often in real-time on the comparison pages.
What if I can't find stock of 5-102398-5?
You can fill out our help required form which you can use to request a quote for 5-102398-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.